onsemi Power Drivers - Modules - FSBB15CH60B FSBB15CH60B

Description
Manufacturer: ON Semiconductor Win Source Part Number: 1175884-FSBB15CH60B Type: IGBT Voltage: 600V Configuration: 3 Phase Current: 15A Voltage - Isolation: 2500Vrms Categories: Discrete Semiconductor Products Status: Obsolete Manufacturer Homepage: www.fairchildsemi.co m Manufacturer Package: 27-PowerDIP Module (1.205", 30.60mm) Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Limited Family Part Number: FSBB15CH60 Manufacturer Pack Quantity: 10 MSL Level: 1 (Unlimited)
Request a Quote
Description
Manufacturer: ON Semiconductor Win Source Part Number: 1175884-FSBB15CH60B Type: IGBT Voltage: 600V Configuration: 3 Phase Current: 15A Voltage - Isolation: 2500Vrms Categories: Discrete Semiconductor Products Status: Obsolete Manufacturer Homepage: www.fairchildsemi.co m Manufacturer Package: 27-PowerDIP Module (1.205", 30.60mm) Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Limited Family Part Number: FSBB15CH60 Manufacturer Pack Quantity: 10 MSL Level: 1 (Unlimited)
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Power Drivers - Modules - FSBB15CH60B - 1175884-FSBB15CH60B - Win Source Electronics
Laguna Hills, CA, United States
Power Drivers - Modules - FSBB15CH60B
1175884-FSBB15CH60B
Power Drivers - Modules - FSBB15CH60B 1175884-FSBB15CH60B
Manufacturer: ON Semiconductor Win Source Part Number: 1175884-FSBB15CH60B Type: IGBT Voltage: 600V Configuration: 3 Phase Current: 15A Voltage - Isolation: 2500Vrms Categories: Discrete Semiconductor Products Status: Obsolete Manufacturer Homepage: www.fairchildsemi.co m Manufacturer Package: 27-PowerDIP Module (1.205", 30.60mm) Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Limited Family Part Number: FSBB15CH60 Manufacturer Pack Quantity: 10 MSL Level: 1 (Unlimited)

Manufacturer: ON Semiconductor
Win Source Part Number: 1175884-FSBB15CH60B
Type: IGBT
Voltage: 600V
Configuration: 3 Phase
Current: 15A
Voltage - Isolation: 2500Vrms
Categories: Discrete Semiconductor Products
Status: Obsolete
Manufacturer Homepage: www.fairchildsemi.com
Manufacturer Package: 27-PowerDIP Module (1.205", 30.60mm)
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Limited
Family Part Number: FSBB15CH60
Manufacturer Pack Quantity: 10
MSL Level: 1 (Unlimited)

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Gate Drivers
Product Number 1175884-FSBB15CH60B
Product Name Power Drivers - Modules - FSBB15CH60B
Package Type DIP
Unlock Full Specs
to access all available technical data

Similar Products

 - 74HC805N - Rochester Electronics
Rochester Electronics
Specs
Package Type DIP; PDIP; PDIP
Packing Method Tube; Tube; Other
View Details
LED Drivers - A6278ELPTR-T - Quarktwin Technology Ltd.
Allegro MicroSystems Inc.
Specs
Number of Outputs 8
Output Configuration Inverting; Shift Register
Output Current 0.0755 amps
View Details
 - 1ED3322MC12NXUMA1 - Rochester Electronics
Specs
Package Type PG-DSO-16
Packing Method Tape Reel; Tape & Reel; Other
View Details
5 suppliers
 - 74AHC573PW,118 - Rochester Electronics
Nexperia B.V.
Specs
Package Type SOT360
Packing Method Tape Reel; Tape & Reel; Other
View Details