onsemi Power Drivers - Modules - FSBB10CH120DF FSBB10CH120DF

Description
Manufacturer: ON Semiconductor Win Source Part Number: 813055-FSBB10CH120DF Type: IGBT Voltage: 1.2kV Configuration: 3 Phase Current: 10A Voltage - Isolation: 2500Vrms Manufacturer Package: 27-PowerDIP Module (1.205", 30.60mm) Popularity: Low Fake Threat In the Open Market: 81 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 60 MSL Level: 1 (Unlimited)
Request a Quote
Description
Manufacturer: ON Semiconductor Win Source Part Number: 813055-FSBB10CH120DF Type: IGBT Voltage: 1.2kV Configuration: 3 Phase Current: 10A Voltage - Isolation: 2500Vrms Manufacturer Package: 27-PowerDIP Module (1.205", 30.60mm) Popularity: Low Fake Threat In the Open Market: 81 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 60 MSL Level: 1 (Unlimited)
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Power Drivers - Modules - FSBB10CH120DF - 813055-FSBB10CH120DF - Win Source Electronics
Laguna Hills, CA, United States
Power Drivers - Modules - FSBB10CH120DF
813055-FSBB10CH120DF
Power Drivers - Modules - FSBB10CH120DF 813055-FSBB10CH120DF
Manufacturer: ON Semiconductor Win Source Part Number: 813055-FSBB10CH120DF Type: IGBT Voltage: 1.2kV Configuration: 3 Phase Current: 10A Voltage - Isolation: 2500Vrms Manufacturer Package: 27-PowerDIP Module (1.205", 30.60mm) Popularity: Low Fake Threat In the Open Market: 81 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 60 MSL Level: 1 (Unlimited)

Manufacturer: ON Semiconductor
Win Source Part Number: 813055-FSBB10CH120DF
Type: IGBT
Voltage: 1.2kV
Configuration: 3 Phase
Current: 10A
Voltage - Isolation: 2500Vrms
Manufacturer Package: 27-PowerDIP Module (1.205", 30.60mm)
Popularity: Low
Fake Threat In the Open Market: 81 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 60
MSL Level: 1 (Unlimited)

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Gate Drivers
Product Number 813055-FSBB10CH120DF
Product Name Power Drivers - Modules - FSBB10CH120DF
Package Type DIP
Unlock Full Specs
to access all available technical data

Similar Products

Clock Buffers, Drivers - CDC341DWG4 - Quarktwin Technology Ltd.
Specs
Output Configuration Inverting
Supply Voltage 4.75 to 5.25 volts
Switching Frequency 80000 kHz
View Details
 - 54ACTQ244/QRA - Rochester Electronics
Rochester Electronics
Specs
Package Type DIP; CDIP
Packing Method Tube; Tube; Other
View Details
LED Drivers - NCR420ZX - Quarktwin Technology Ltd.
Specs
Number of Outputs 1; 1
Output Configuration Inverting; Linear
Output Voltage 40 volts
View Details