onsemi TRANSISTORS - Transistors (BJT) - Single - FSB749 FSB749

Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 016531-FSB749 Packaging: Reel - TR Mounting: SMD (SMT) Frequency - Transition: 100MHz Transistor Polarity: PNP Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: SuperSOT-3 Maximum Current Collector: 3A VCEO Maximum Collector-Emitter Breakdown Voltage: 25V Max Vce (sat): 600mV @ 300mA, 3A Collector Cut-off Current(Max): 100nA (ICBO) Typical Gain (hFE) (Min): 100 @ 1A, 2V Maximum Power Dissipation: 500mW Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Balance Quantity per package: 3k pcs
Request a Quote Datasheet
Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 016531-FSB749 Packaging: Reel - TR Mounting: SMD (SMT) Frequency - Transition: 100MHz Transistor Polarity: PNP Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: SuperSOT-3 Maximum Current Collector: 3A VCEO Maximum Collector-Emitter Breakdown Voltage: 25V Max Vce (sat): 600mV @ 300mA, 3A Collector Cut-off Current(Max): 100nA (ICBO) Typical Gain (hFE) (Min): 100 @ 1A, 2V Maximum Power Dissipation: 500mW Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Balance Quantity per package: 3k pcs
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors (BJT) - Single - FSB749 - 016531-FSB749 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - FSB749
016531-FSB749
TRANSISTORS - Transistors (BJT) - Single - FSB749 016531-FSB749
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 016531-FSB749 Packaging: Reel - TR Mounting: SMD (SMT) Frequency - Transition: 100MHz Transistor Polarity: PNP Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: SuperSOT-3 Maximum Current Collector: 3A VCEO Maximum Collector-Emitter Breakdown Voltage: 25V Max Vce (sat): 600mV @ 300mA, 3A Collector Cut-off Current(Max): 100nA (ICBO) Typical Gain (hFE) (Min): 100 @ 1A, 2V Maximum Power Dissipation: 500mW Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Balance Quantity per package: 3k pcs

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 016531-FSB749
Packaging: Reel - TR
Mounting: SMD (SMT)
Frequency - Transition: 100MHz
Transistor Polarity: PNP
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: SuperSOT-3
Maximum Current Collector: 3A
VCEO Maximum Collector-Emitter Breakdown Voltage: 25V
Max Vce (sat): 600mV @ 300mA, 3A
Collector Cut-off Current(Max): 100nA (ICBO)
Typical Gain (hFE) (Min): 100 @ 1A, 2V
Maximum Power Dissipation: 500mW
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Balance
Quantity per package: 3k pcs

Buy Now Datasheet
Singapore, Singapore
Bipolar Transistor
2087-FSB749
Bipolar Transistor 2087-FSB749
Bipolar Transistors - BJT PNP Transistor Low Saturation Product overview: FSB749 from Fairchild (onsemi) is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include transistor, BJT, switching, amplification, Bipolar Transistor, Bipolar (BJT). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2087-FSB749 can be used for catalog matching and distributor lookup.

Bipolar Transistors - BJT PNP Transistor Low Saturation Product overview: FSB749 from Fairchild (onsemi) is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include transistor, BJT, switching, amplification, Bipolar Transistor, Bipolar (BJT). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2087-FSB749 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single Bipolar Transistors - FSB749CT-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
FSB749CT-ND
Single Bipolar Transistors FSB749CT-ND
Bipolar (BJT) Transistor PNP 25V 3A 100MHz 500mW Surface Mount SOT-23-3

Bipolar (BJT) Transistor PNP 25V 3A 100MHz 500mW Surface Mount SOT-23-3

Buy Now Datasheet
Single Bipolar Transistors - FSB749TR-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
FSB749TR-ND
Single Bipolar Transistors FSB749TR-ND
Bipolar (BJT) Transistor PNP 25V 3A 100MHz 500mW Surface Mount SOT-23-3

Bipolar (BJT) Transistor PNP 25V 3A 100MHz 500mW Surface Mount SOT-23-3

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - FSB749 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
FSB749
Discrete Semiconductor Products - Transistors - Bipolar (BJT) FSB749
TRANS PNP 25V 3A SOT23-3

TRANS PNP 25V 3A SOT23-3

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Bipolar RF Transistors Transistors Bipolar RF Transistors
Product Number 016531-FSB749 2087-FSB749 FSB749CT-ND FSB749
Product Name TRANSISTORS - Transistors (BJT) - Single - FSB749 Bipolar Transistor Single Bipolar Transistors Discrete Semiconductor Products - Transistors - Bipolar (BJT)
Polarity PNP; PNP PNP PNP
Package Type SOT3; SuperSOT-3 Reel SOT23; TO-236-3, SC-59, SOT-23-3
Packing Method Reel Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR
IC(max) 3000 milliamps 3000 milliamps
Unlock Full Specs
to access all available technical data