onsemi Power Drivers - Modules - FSB70450 FSB70450

Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 774784-FSB70450 Series: Motion SPM 7 Type: MOSFET Package: 27-PowerLQFN Module Voltage: 500V Configuration: 3 Phase Current: 4.8A Voltage - Isolation: 1500Vrms Family Name: FSB7045 Categories: Discrete Semiconductor Products ECCN: EAR99 Country of Origin: Philippines Estimated EOL Date: 2030 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Limited Quantity per package: 1k pcs
Request a Quote Datasheet
Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 774784-FSB70450 Series: Motion SPM 7 Type: MOSFET Package: 27-PowerLQFN Module Voltage: 500V Configuration: 3 Phase Current: 4.8A Voltage - Isolation: 1500Vrms Family Name: FSB7045 Categories: Discrete Semiconductor Products ECCN: EAR99 Country of Origin: Philippines Estimated EOL Date: 2030 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Limited Quantity per package: 1k pcs
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Drivers - Modules - FSB70450 - 774784-FSB70450 - Win Source Electronics
Laguna Hills, CA, United States
Power Drivers - Modules - FSB70450
774784-FSB70450
Power Drivers - Modules - FSB70450 774784-FSB70450
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 774784-FSB70450 Series: Motion SPM 7 Type: MOSFET Package: 27-PowerLQFN Module Voltage: 500V Configuration: 3 Phase Current: 4.8A Voltage - Isolation: 1500Vrms Family Name: FSB7045 Categories: Discrete Semiconductor Products ECCN: EAR99 Country of Origin: Philippines Estimated EOL Date: 2030 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Limited Quantity per package: 1k pcs

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 774784-FSB70450
Series: Motion SPM 7
Type: MOSFET
Package: 27-PowerLQFN Module
Voltage: 500V
Configuration: 3 Phase
Current: 4.8A
Voltage - Isolation: 1500Vrms
Family Name: FSB7045
Categories: Discrete Semiconductor Products
ECCN: EAR99
Country of Origin: Philippines
Estimated EOL Date: 2030
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Limited
Quantity per package: 1k pcs

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Gate Drivers
Product Number 774784-FSB70450
Product Name Power Drivers - Modules - FSB70450
Unlock Full Specs
to access all available technical data

Similar Products

Integrated Circuits (ICs) - Power Management (PMIC) - Power Distribution Switches, Load Drivers - UDN2982A-T - Shenzhen Shengyu Electronics Technology Limited
Specs
Operating Temperature -20 to 85 C (-4 to 185 F)
Packing Method Tube; Tube; Other
View Details
2 suppliers
Gate Driver ICs - 1EDI2004AS - Infineon Technologies AG
Infineon Technologies AG
Specs
Driver Type High-side
Output Current 2 amps
Supply Voltage 4.65 to 5 volts
View Details