onsemi Power Drivers - Modules - FSB70325 FSB70325

Description
Manufacturer: ON Semiconductor Win Source Part Number: 919381-FSB70325 Series: Motion SPM® 7 Features: Power Driver Module MOSFET 3 Phase 250 V 4.1 A 27-PowerLQFN Module Package: Reel - TR Package: 27-PowerLQFN Module Mounting: Surface Mount Family Name: FSB703 Categories: Discrete Semiconductor Products ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Balance Quantity per package: 1000 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 12 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: FSB70325CT, FSB70325DKR, FSB70325TR
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 919381-FSB70325 Series: Motion SPM® 7 Features: Power Driver Module MOSFET 3 Phase 250 V 4.1 A 27-PowerLQFN Module Package: Reel - TR Package: 27-PowerLQFN Module Mounting: Surface Mount Family Name: FSB703 Categories: Discrete Semiconductor Products ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Balance Quantity per package: 1000 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 12 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: FSB70325CT, FSB70325DKR, FSB70325TR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Drivers - Modules - FSB70325 - 919381-FSB70325 - Win Source Electronics
Laguna Hills, CA, United States
Power Drivers - Modules - FSB70325
919381-FSB70325
Power Drivers - Modules - FSB70325 919381-FSB70325
Manufacturer: ON Semiconductor Win Source Part Number: 919381-FSB70325 Series: Motion SPM® 7 Features: Power Driver Module MOSFET 3 Phase 250 V 4.1 A 27-PowerLQFN Module Package: Reel - TR Package: 27-PowerLQFN Module Mounting: Surface Mount Family Name: FSB703 Categories: Discrete Semiconductor Products ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Balance Quantity per package: 1000 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 12 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: FSB70325CT, FSB70325DKR, FSB70325TR

Manufacturer: ON Semiconductor
Win Source Part Number: 919381-FSB70325
Series: Motion SPM® 7
Features: Power Driver Module MOSFET 3 Phase 250 V 4.1 A 27-PowerLQFN Module
Package: Reel - TR
Package: 27-PowerLQFN Module
Mounting: Surface Mount
Family Name: FSB703
Categories: Discrete Semiconductor Products
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Balance
Quantity per package: 1000
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 12 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: FSB70325CT, FSB70325DKR, FSB70325TR

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Gate Drivers
Product Number 919381-FSB70325
Product Name Power Drivers - Modules - FSB70325
Unlock Full Specs
to access all available technical data

Similar Products

 - DS75113MX - Rochester Electronics
Texas Instruments
Specs
Package Type DIP; CDIP16
Packing Method Tube; Tube; Other
View Details
 - 55ALS194/BEA - Rochester Electronics
Rochester Electronics
Specs
Package Type DIP; CDIP16
Packing Method Tube; Tube; Other
View Details
 - 74HC368D,652 - Rochester Electronics
Nexperia B.V.
Specs
Package Type SO16
Packing Method Tube; Tube; Other
View Details