Bipolar (BJT) Transistor PNP 60V 2A 75MHz 500mW Surface Mount SOT-23-3
Bipolar (BJT) Transistor PNP 60V 2A 75MHz 500mW Surface Mount SOT-23-3
Bipolar (BJT) Transistor PNP 60V 2A 75MHz 500mW Surface Mount SOT-23-3
Bipolar Transistors - BJT PNP Transistor Low Saturation Product overview: FSB660A from Fairchild (onsemi) is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include transistor, BJT, switching, amplification, Bipolar Transistor, Bipolar (BJT). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2087-FSB660A can be used for catalog matching and distributor lookup.
Bipolar Transistors - BJT PNP Transistor Low Saturation
TRANS PNP 60V 2A SOT23-3
TRANSISTOR, BIPOL, PNP, -60V, SOT-23-3; Transistor Polarity:PNP; Collector Emitter Voltage Max:60V; Continuous Collector Current:2A; Power Dissipation:500mW; Transistor Mounting:Surface Mount; No. of Pins:3Pins; Product Range:- RoHS Compliant: Yes
TRANS PNP 60V 2A SOT23-3
| DigiKey | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|
| Product Category | Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Transistors | Bipolar RF Transistors |
| Product Number | FSB660ADKR-ND | 2087-FSB660A | FSB660A | FSB660A | 31Y1571 | FSB660A |
| Product Name | Single Bipolar Transistors | Bipolar Transistor | Bipolar Transistors - BJT | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | Transistor, Bipol, Pnp, -60V, Sot-23-3; Transistor Polarity Onsemi | Single Bipolar Transistors |
| Polarity | PNP | PNP | PNP | PNP; PNP | ||
| Package Type | SOT23; TO-236-3, SC-59, SOT-23-3 | Reel | SOT23; SOT-23-3 | TO-3; SOT23 | SOT23; TO-236-3, SC-59, SOT-23-3 | |
| Packing Method | Reel | Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR | ||||
| IC(max) | 2000 milliamps | 2000 milliamps | 2000 milliamps | |||
| fT | 75 MHz |