onsemi 60V 2A Bipolar Transistor FSB660

Description
TRANS PNP 60V 2A SSOT-3 Product overview: FSB660 from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 2A. Search-friendly keywords include transistor, BJT, switching, amplification, 60V, 2A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-FSB660 can be used for catalog matching and distributor lookup.
Request a Quote
Description
TRANS PNP 60V 2A SSOT-3 Product overview: FSB660 from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 2A. Search-friendly keywords include transistor, BJT, switching, amplification, 60V, 2A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-FSB660 can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
60V 2A Bipolar Transistor
276-FSB660
60V 2A Bipolar Transistor 276-FSB660
TRANS PNP 60V 2A SSOT-3 Product overview: FSB660 from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 2A. Search-friendly keywords include transistor, BJT, switching, amplification, 60V, 2A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-FSB660 can be used for catalog matching and distributor lookup.

TRANS PNP 60V 2A SSOT-3 Product overview: FSB660 from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 2A. Search-friendly keywords include transistor, BJT, switching, amplification, 60V, 2A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-FSB660 can be used for catalog matching and distributor lookup.

Supplier's Site
TRANSISTORS - Transistors (BJT) - Single - FSB660 - 1175882-FSB660 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - FSB660
1175882-FSB660
TRANSISTORS - Transistors (BJT) - Single - FSB660 1175882-FSB660
Manufacturer: ON Semiconductor Win Source Part Number: 1175882-FSB660 Packaging: Tape and Reel Mounting Style: SMD Transistor Type: PNP Frequency - Transition: 75MHz Categories: Discrete Semiconductor Products Supplier Device Package: 3-SSOT Status: Obsolete Temperature Range - Operating: -55°C ~ 150°C Manufacturer Homepage: www.fairchildsemi.co m Manufacturer Package: TO-236-3, SC-59, SOT-23-3 Current - Collector (Ic) (Maximum): 2A Voltage - Collector Emitter Breakdown (Maximum): 60V Current - Collector Cutoff (Maximum): 100nA (ICBO) Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Balance Family Part Number: FSB660 Manufacturer Pack Quantity: 3,000 MSL Level: 1 (Unlimited) Vce Saturation (Maximum) at Ib, Ic: 350mV at 200mA, 2A DC Current Gain (hFE) (Minimum) at Ic, Vce: 100 at 500mA, 2V Maximum Power: 500mW

Manufacturer: ON Semiconductor
Win Source Part Number: 1175882-FSB660
Packaging: Tape and Reel
Mounting Style: SMD
Transistor Type: PNP
Frequency - Transition: 75MHz
Categories: Discrete Semiconductor Products
Supplier Device Package: 3-SSOT
Status: Obsolete
Temperature Range - Operating: -55°C ~ 150°C
Manufacturer Homepage: www.fairchildsemi.com
Manufacturer Package: TO-236-3, SC-59, SOT-23-3
Current - Collector (Ic) (Maximum): 2A
Voltage - Collector Emitter Breakdown (Maximum): 60V
Current - Collector Cutoff (Maximum): 100nA (ICBO)
Popularity: Medium
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Balance
Family Part Number: FSB660
Manufacturer Pack Quantity: 3,000
MSL Level: 1 (Unlimited)
Vce Saturation (Maximum) at Ib, Ic: 350mV at 200mA, 2A
DC Current Gain (hFE) (Minimum) at Ic, Vce: 100 at 500mA, 2V
Maximum Power: 500mW

Buy Now
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - FSB660 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
FSB660
Discrete Semiconductor Products - Transistors - Bipolar (BJT) FSB660
TRANS PNP 60V 2A SOT23-3

TRANS PNP 60V 2A SOT23-3

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Bipolar RF Transistors RF Transistors Bipolar RF Transistors
Product Number 276-FSB660 1175882-FSB660 FSB660
Product Name 60V 2A Bipolar Transistor TRANSISTORS - Transistors (BJT) - Single - FSB660 Discrete Semiconductor Products - Transistors - Bipolar (BJT)
Polarity PNP PNP
IC(max) 2000 milliamps 2000 milliamps
VCEO 60 volts 60 volts
VCBO 60 volts
fT 75 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Bipolar Transistors - 1219934 - RS Components, Ltd.
Specs
Polarity NPN
Package Type SOT23; Sot-23
Number of units in IC 1
View Details
Single Bipolar Transistors - BCP5116H6327XTSA1-ND - DigiKey
Specs
Polarity PNP
Package Type TO-261-4, TO-261AA
View Details
4 suppliers