onsemi Single Bipolar Transistors FSB560A

Description
Bipolar (BJT) Transistor NPN 60V 2A 75MHz 500mW Surface Mount SOT-23-3
Request a Quote Datasheet
Description
Bipolar (BJT) Transistor NPN 60V 2A 75MHz 500mW Surface Mount SOT-23-3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Bipolar Transistors - FSB560ADKR-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
FSB560ADKR-ND
Single Bipolar Transistors FSB560ADKR-ND
Bipolar (BJT) Transistor NPN 60V 2A 75MHz 500mW Surface Mount SOT-23-3

Bipolar (BJT) Transistor NPN 60V 2A 75MHz 500mW Surface Mount SOT-23-3

Buy Now Datasheet
Single Bipolar Transistors - FSB560ATR-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
FSB560ATR-ND
Single Bipolar Transistors FSB560ATR-ND
Bipolar (BJT) Transistor NPN 60V 2A 75MHz 500mW Surface Mount SOT-23-3

Bipolar (BJT) Transistor NPN 60V 2A 75MHz 500mW Surface Mount SOT-23-3

Buy Now Datasheet
Single Bipolar Transistors - FSB560ACT-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
FSB560ACT-ND
Single Bipolar Transistors FSB560ACT-ND
Bipolar (BJT) Transistor NPN 60V 2A 75MHz 500mW Surface Mount SOT-23-3

Bipolar (BJT) Transistor NPN 60V 2A 75MHz 500mW Surface Mount SOT-23-3

Buy Now Datasheet
Singapore, Singapore
Bipolar Transistor
2087-FSB560A
Bipolar Transistor 2087-FSB560A
Bipolar Transistors - BJT NPN Transistor Low Saturation Product overview: FSB560A from Fairchild (onsemi) is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include transistor, BJT, switching, amplification, Bipolar Transistor, Bipolar (BJT). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2087-FSB560A can be used for catalog matching and distributor lookup.

Bipolar Transistors - BJT NPN Transistor Low Saturation Product overview: FSB560A from Fairchild (onsemi) is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include transistor, BJT, switching, amplification, Bipolar Transistor, Bipolar (BJT). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2087-FSB560A can be used for catalog matching and distributor lookup.

Supplier's Site
TRANSISTORS - Transistors (BJT) - Single - FSB560A - 016527-FSB560A - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - FSB560A
016527-FSB560A
TRANSISTORS - Transistors (BJT) - Single - FSB560A 016527-FSB560A
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 016527-FSB560A Packaging: Reel - TR Mounting: SMD (SMT) Frequency - Transition: 75MHz Transistor Polarity: NPN Family Name: FSB560A Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: 3-SSOT Maximum Current Collector: 2A VCEO Maximum Collector-Emitter Breakdown Voltage: 60V Max Vce (sat): 300mV @ 200mA, 2A Collector Cut-off Current(Max): 100nA (ICBO) Typical Gain (hFE) (Min): 250 @ 500mA, 2V Maximum Power Dissipation: 500mW Alternative Parts (Cross-Reference): UFMMT619; 2SC5866Q; UFMMT619TC ; 2SCR553R; Introduction Date: July 10, 1998 ECCN: EAR99 Country of Origin: Philippines Estimated EOL Date: 2026 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Balance Quantity per package: 3k pcs

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 016527-FSB560A
Packaging: Reel - TR
Mounting: SMD (SMT)
Frequency - Transition: 75MHz
Transistor Polarity: NPN
Family Name: FSB560A
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: 3-SSOT
Maximum Current Collector: 2A
VCEO Maximum Collector-Emitter Breakdown Voltage: 60V
Max Vce (sat): 300mV @ 200mA, 2A
Collector Cut-off Current(Max): 100nA (ICBO)
Typical Gain (hFE) (Min): 250 @ 500mA, 2V
Maximum Power Dissipation: 500mW
Alternative Parts (Cross-Reference): UFMMT619; 2SC5866Q; UFMMT619TC ; 2SCR553R;
Introduction Date: July 10, 1998
ECCN: EAR99
Country of Origin: Philippines
Estimated EOL Date: 2026
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Balance
Quantity per package: 3k pcs

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - FSB560A - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
FSB560A
Discrete Semiconductor Products - Transistors - Bipolar (BJT) FSB560A
TRANS NPN 60V 2A SOT23-3

TRANS NPN 60V 2A SOT23-3

Supplier's Site
Bipolar Transistor, Npn, 60V, Full Reel; Transistor Polarity Onsemi - 58K1537 - Newark, An Avnet Company
Chicago, IL, United States
Bipolar Transistor, Npn, 60V, Full Reel; Transistor Polarity Onsemi
58K1537
Bipolar Transistor, Npn, 60V, Full Reel; Transistor Polarity Onsemi 58K1537
BIPOLAR TRANSISTOR, NPN, 60V, FULL REEL; Transistor Polarity:NPN; Collector Emitter Voltage Max:60V; Continuous Collector Current:2A; Power Dissipation:500mW; Transistor Mounting:Surface Mount; No. of Pins:3Pins; Product Range:- RoHS Compliant: Yes

BIPOLAR TRANSISTOR, NPN, 60V, FULL REEL; Transistor Polarity:NPN; Collector Emitter Voltage Max:60V; Continuous Collector Current:2A; Power Dissipation:500mW; Transistor Mounting:Surface Mount; No. of Pins:3Pins; Product Range:- RoHS Compliant: Yes

Supplier's Site
Single Bipolar Transistors - FSB560A - ODG (Origin Data Global)
Shenzhen, China
Single Bipolar Transistors
FSB560A
Single Bipolar Transistors FSB560A
TRANS NPN 60V 2A SOT23-3

TRANS NPN 60V 2A SOT23-3

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Bipolar Transistors - BJT
FSB560A
Bipolar Transistors - BJT FSB560A
Bipolar Transistors - BJT NPN Transistor Low Saturation

Bipolar Transistors - BJT NPN Transistor Low Saturation

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company ODG (Origin Data Global) VAST STOCK CO., LIMITED
Product Category Transistors Bipolar RF Transistors Bipolar RF Transistors Bipolar RF Transistors Bipolar RF Transistors Bipolar RF Transistors Bipolar RF Transistors
Product Number FSB560ADKR-ND 2087-FSB560A 016527-FSB560A FSB560A 58K1537 FSB560A FSB560A
Product Name Single Bipolar Transistors Bipolar Transistor TRANSISTORS - Transistors (BJT) - Single - FSB560A Discrete Semiconductor Products - Transistors - Bipolar (BJT) Bipolar Transistor, Npn, 60V, Full Reel; Transistor Polarity Onsemi Single Bipolar Transistors Bipolar Transistors - BJT
Polarity NPN NPN NPN; NPN NPN NPN; NPN
Package Type SOT23; TO-236-3, SC-59, SOT-23-3 Reel SOT3; SOT23; 3-SSOT TO-3 SOT23; TO-236-3, SC-59, SOT-23-3
Packing Method Reel Tape Reel; Reel - TR Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR
IC(max) 2000 milliamps 2000 milliamps 2000 milliamps 2000 milliamps 2000 milliamps
fT 75 MHz
Unlock Full Specs
to access all available technical data