The Bipolar Transistor, part number 58K1536, is an NPN low-saturation transistor designed for high-current gain and low-saturation voltage applications. It supports a maximum collector-emitter voltage of 60V and can handle continuous collector currents up to 2A. The device has a power dissipation rating of 500mW and operates within a temperature range of -55°C to +150°C. It features a transition frequency of 75MHz, making it suitable for various switching applications. The transistor is packaged in a SuperSOT-3 (SOT-23) format, which is ideal for surface mount technology. This product is RoHS compliant, ensuring it meets environmental standards.
Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 067505-FSB560
Packaging: Reel - TR
Mounting: SMD (SMT)
Frequency - Transition: 75MHz
Transistor Polarity: NPN
Family Name: FSB560
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: 3-SSOT
Maximum Current Collector: 2A
VCEO Maximum Collector-Emitter Breakdown Voltage: 60V
Max Vce (sat): 300mV @ 200mA, 2A
Collector Cut-off Current(Max): 100nA (ICBO)
Typical Gain (hFE) (Min): 250 @ 500mA, 2V
Maximum Power Dissipation: 500mW
Alternative Parts (Cross-Reference): UFMMT619; 2SC5866Q; UFMMT619TC; 2SCR553R;
Introduction Date: July 10, 1998
ECCN: EAR99
Country of Origin: Philippines
Estimated EOL Date: 2026
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Balance
Quantity per package: 3k pcs
Bipolar Transistors - BJT NPN Transistor Low Saturation Product overview: FSB560 from Fairchild (onsemi) is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include transistor, BJT, switching, amplification, Bipolar Transistor, Bipolar (BJT). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2087-FSB560 can be used for catalog matching and distributor lookup.
Bipolar (BJT) Transistor NPN 60V 2A 75MHz 500mW Surface Mount SOT-23-3
Bipolar (BJT) Transistor NPN 60V 2A 75MHz 500mW Surface Mount SOT-23-3
Bipolar Transistor, FULL REEL; Transistor Polarity:NPN; Collector Emitter Voltage Max:60V; Continuous Collector Current:2A; Power Dissipation:500mW; Transistor Mounting:Surface Mount; No. of Pins:3Pins; Transition Frequency:75MHz RoHS Compliant: Yes
TRANS, NPN, 60V, 2A, 0.5W, SUPERSOT; Transistor Polarity:NPN; Collector Emitter Voltage V(br)ceo:60V; Transition Frequency ft:75MHz; Power Dissipation Pd:500mW; DC Collector Current:2A; DC Current Gain hFE:40hFE; Transistor Case RoHS Compliant: Yes
TRANS NPN 60V 2A SOT23-3
Trans GP BJT NPN 60V 2A 3-Pin SuperSOT T/R
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Newark, An Avnet Company | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | Utmel Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Bipolar RF Transistors | Bipolar RF Transistors | Transistors | Bipolar RF Transistors | Transistors | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | 067505-FSB560 | 2087-FSB560 | FSB560TR-ND | 58K1536 | 07AH4009 | FSB560 | 598-FSB560 |
| Product Name | TRANSISTORS - Transistors (BJT) - Single - FSB560 | Bipolar Transistor | Single Bipolar Transistors | Bipolar Transistor, Full Reel; Transistor Polarity Onsemi | Trans, Npn, 60V, 2A, 0.5W, Supersot; Transistor Polarity Onsemi | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | Trans GP BJT NPN 60V 2A 3-Pin SuperSOT T/R |
| Polarity | NPN; NPN | NPN | NPN | NPN | NPN; NPN | ||
| Package Type | SOT3; SOT23; 3-SSOT | Reel | SOT23; TO-236-3, SC-59, SOT-23-3 | TO-3 | TO-3 | ||
| Packing Method | Tape Reel; Reel - TR | Reel | Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR | Tape Reel; Tape & Reel (TR) | |||
| IC(max) | 2000 milliamps | 2000 milliamps | 2000 milliamps | 2000 milliamps | 2000 milliamps | ||
| VCEO | 60 volts | 60 volts | 60 volts | 60 volts |