onsemi Power Drivers - Modules - FSB50825US FSB50825US

Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 1175880-FSB50825US Series: Motion SPM 5 Type: MOSFET Package: 23-PowerSMD Module, Gull Wing Voltage: 250V Configuration: 3 Phase Current: 4A Voltage - Isolation: 1500Vrms Family Name: FSB50825US Categories: Discrete Semiconductor Products Manufacturer Homepage: www.fairchildsemi.co m Introduction Date: September 14, 2004 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2019 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 1175880-FSB50825US Series: Motion SPM 5 Type: MOSFET Package: 23-PowerSMD Module, Gull Wing Voltage: 250V Configuration: 3 Phase Current: 4A Voltage - Isolation: 1500Vrms Family Name: FSB50825US Categories: Discrete Semiconductor Products Manufacturer Homepage: www.fairchildsemi.co m Introduction Date: September 14, 2004 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2019 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Drivers - Modules - FSB50825US - 1175880-FSB50825US - Win Source Electronics
Laguna Hills, CA, United States
Power Drivers - Modules - FSB50825US
1175880-FSB50825US
Power Drivers - Modules - FSB50825US 1175880-FSB50825US
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 1175880-FSB50825US Series: Motion SPM 5 Type: MOSFET Package: 23-PowerSMD Module, Gull Wing Voltage: 250V Configuration: 3 Phase Current: 4A Voltage - Isolation: 1500Vrms Family Name: FSB50825US Categories: Discrete Semiconductor Products Manufacturer Homepage: www.fairchildsemi.co m Introduction Date: September 14, 2004 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2019 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Limited

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 1175880-FSB50825US
Series: Motion SPM 5
Type: MOSFET
Package: 23-PowerSMD Module, Gull Wing
Voltage: 250V
Configuration: 3 Phase
Current: 4A
Voltage - Isolation: 1500Vrms
Family Name: FSB50825US
Categories: Discrete Semiconductor Products
Manufacturer Homepage: www.fairchildsemi.com
Introduction Date: September 14, 2004
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2019
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Gate Drivers
Product Number 1175880-FSB50825US
Product Name Power Drivers - Modules - FSB50825US
Unlock Full Specs
to access all available technical data

Similar Products

 - DS55113J - Rochester Electronics
Texas Instruments
Specs
Package Type DIP; CDIP16
Packing Method Tube; Tube; Other
View Details
 - 75150N - Rochester Electronics
Rochester Electronics
Specs
Package Type QFP; CQFP
Packing Method Tube; Tube; Other
View Details
 - 74LVC541ABQ,115 - Rochester Electronics
Nexperia B.V.
Specs
Package Type SOT764
Packing Method Tape Reel; Tape & Reel; Other
View Details