onsemi Power Drivers - Modules - FSB50825AB FSB50825AB

Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 774783-FSB50825AB Series: Motion-SPM Type: MOSFET Package: 23-PowerDIP Module (0.644", 16.35mm) Voltage: 250V Configuration: 3 Phase Current: 3.6A Voltage - Isolation: 1500Vrms Family Name: FSB50825AB Categories: Discrete Semiconductor Products ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2030 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Limited Quantity per package: 180
Request a Quote Datasheet
Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 774783-FSB50825AB Series: Motion-SPM Type: MOSFET Package: 23-PowerDIP Module (0.644", 16.35mm) Voltage: 250V Configuration: 3 Phase Current: 3.6A Voltage - Isolation: 1500Vrms Family Name: FSB50825AB Categories: Discrete Semiconductor Products ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2030 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Limited Quantity per package: 180
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Drivers - Modules - FSB50825AB - 774783-FSB50825AB - Win Source Electronics
Laguna Hills, CA, United States
Power Drivers - Modules - FSB50825AB
774783-FSB50825AB
Power Drivers - Modules - FSB50825AB 774783-FSB50825AB
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 774783-FSB50825AB Series: Motion-SPM Type: MOSFET Package: 23-PowerDIP Module (0.644", 16.35mm) Voltage: 250V Configuration: 3 Phase Current: 3.6A Voltage - Isolation: 1500Vrms Family Name: FSB50825AB Categories: Discrete Semiconductor Products ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2030 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Limited Quantity per package: 180

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 774783-FSB50825AB
Series: Motion-SPM
Type: MOSFET
Package: 23-PowerDIP Module (0.644", 16.35mm)
Voltage: 250V
Configuration: 3 Phase
Current: 3.6A
Voltage - Isolation: 1500Vrms
Family Name: FSB50825AB
Categories: Discrete Semiconductor Products
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2030
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Limited
Quantity per package: 180

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Gate Drivers
Product Number 774783-FSB50825AB
Product Name Power Drivers - Modules - FSB50825AB
Package Type DIP
Unlock Full Specs
to access all available technical data

Similar Products

 - DS75110AMX - Rochester Electronics
Texas Instruments
Specs
Package Type SOP; SOP14
Packing Method Tape Reel; Tape & Reel; Other
View Details
 - 54ACT11240JT/B - Rochester Electronics
Rochester Electronics
Specs
Package Type DIP; CDIP
Packing Method Tube; Tube; Other
View Details
Specialty Logic - 1727-8575-2-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Package Type 14-VFQFN Exposed Pad
Packing Method Tape Reel
View Details