onsemi Power Drivers - Modules - FSB50825A FSB50825A

Description
Manufacturer: ON Semiconductor Win Source Part Number: 1175878-FSB50825A Type: MOSFET Voltage: 250V Configuration: 3 Phase Current: 3.6A Voltage - Isolation: 1500Vrms Categories: Discrete Semiconductor Products Manufacturer Homepage: www.fairchildsemi.co m Manufacturer Package: 23-PowerDIP Module (0.551", 14.00mm) Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 270 MSL Level: 1 (Unlimited)
Request a Quote
Description
Manufacturer: ON Semiconductor Win Source Part Number: 1175878-FSB50825A Type: MOSFET Voltage: 250V Configuration: 3 Phase Current: 3.6A Voltage - Isolation: 1500Vrms Categories: Discrete Semiconductor Products Manufacturer Homepage: www.fairchildsemi.co m Manufacturer Package: 23-PowerDIP Module (0.551", 14.00mm) Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 270 MSL Level: 1 (Unlimited)
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Power Drivers - Modules - FSB50825A - 1175878-FSB50825A - Win Source Electronics
Laguna Hills, CA, United States
Power Drivers - Modules - FSB50825A
1175878-FSB50825A
Power Drivers - Modules - FSB50825A 1175878-FSB50825A
Manufacturer: ON Semiconductor Win Source Part Number: 1175878-FSB50825A Type: MOSFET Voltage: 250V Configuration: 3 Phase Current: 3.6A Voltage - Isolation: 1500Vrms Categories: Discrete Semiconductor Products Manufacturer Homepage: www.fairchildsemi.co m Manufacturer Package: 23-PowerDIP Module (0.551", 14.00mm) Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 270 MSL Level: 1 (Unlimited)

Manufacturer: ON Semiconductor
Win Source Part Number: 1175878-FSB50825A
Type: MOSFET
Voltage: 250V
Configuration: 3 Phase
Current: 3.6A
Voltage - Isolation: 1500Vrms
Categories: Discrete Semiconductor Products
Manufacturer Homepage: www.fairchildsemi.com
Manufacturer Package: 23-PowerDIP Module (0.551", 14.00mm)
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 270
MSL Level: 1 (Unlimited)

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Gate Drivers
Product Number 1175878-FSB50825A
Product Name Power Drivers - Modules - FSB50825A
Package Type DIP
Unlock Full Specs
to access all available technical data

Similar Products

Clock Buffers, Drivers - CDC328ADBRG4 - Quarktwin Technology Ltd.
Specs
Output Configuration Inverting
Supply Voltage 4.75 to 5.25 volts
Switching Frequency 100000 kHz
View Details
 - 54ALS808AFK/B - Rochester Electronics
Rochester Electronics
Specs
Package Type LCC
Packing Method Tube; Tube; Other
View Details
 - 74AHC573PW,118 - Rochester Electronics
Nexperia B.V.
Specs
Package Type SOT360
Packing Method Tape Reel; Tape & Reel; Other
View Details