onsemi Power Drivers - Modules - FSB50760SFT FSB50760SFT

Description
Manufacturer: ON Semiconductor Win Source Part Number: 1175877-FSB50760SFT Type: MOSFET Voltage: 600V Configuration: 3 Phase Current: 3.6A Voltage - Isolation: 1500Vrms Categories: Discrete Semiconductor Products Manufacturer Homepage: www.fairchildsemi.co m Manufacturer Package: 23-PowerDIP Module (0.748", 19.00mm) Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 180 MSL Level: 1 (Unlimited)
Request a Quote
Description
Manufacturer: ON Semiconductor Win Source Part Number: 1175877-FSB50760SFT Type: MOSFET Voltage: 600V Configuration: 3 Phase Current: 3.6A Voltage - Isolation: 1500Vrms Categories: Discrete Semiconductor Products Manufacturer Homepage: www.fairchildsemi.co m Manufacturer Package: 23-PowerDIP Module (0.748", 19.00mm) Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 180 MSL Level: 1 (Unlimited)
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Power Drivers - Modules - FSB50760SFT - 1175877-FSB50760SFT - Win Source Electronics
Laguna Hills, CA, United States
Power Drivers - Modules - FSB50760SFT
1175877-FSB50760SFT
Power Drivers - Modules - FSB50760SFT 1175877-FSB50760SFT
Manufacturer: ON Semiconductor Win Source Part Number: 1175877-FSB50760SFT Type: MOSFET Voltage: 600V Configuration: 3 Phase Current: 3.6A Voltage - Isolation: 1500Vrms Categories: Discrete Semiconductor Products Manufacturer Homepage: www.fairchildsemi.co m Manufacturer Package: 23-PowerDIP Module (0.748", 19.00mm) Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 180 MSL Level: 1 (Unlimited)

Manufacturer: ON Semiconductor
Win Source Part Number: 1175877-FSB50760SFT
Type: MOSFET
Voltage: 600V
Configuration: 3 Phase
Current: 3.6A
Voltage - Isolation: 1500Vrms
Categories: Discrete Semiconductor Products
Manufacturer Homepage: www.fairchildsemi.com
Manufacturer Package: 23-PowerDIP Module (0.748", 19.00mm)
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 180
MSL Level: 1 (Unlimited)

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Gate Drivers
Product Number 1175877-FSB50760SFT
Product Name Power Drivers - Modules - FSB50760SFT
Package Type DIP
Unlock Full Specs
to access all available technical data

Similar Products

Clock Buffers, Drivers - CDC328ADG4 - Quarktwin Technology Ltd.
Specs
Output Configuration Inverting
Supply Voltage 4.75 to 5.25 volts
Switching Frequency 100000 kHz
View Details
 - 74ACT823SPC - Rochester Electronics
Rochester Electronics
Specs
Package Type DIP; PDIP; PDIP
Packing Method Tube; Tube; Other
View Details
 - 74AHC573D,118 - Rochester Electronics
Nexperia B.V.
Specs
Package Type SOT163
Packing Method Tape Reel; Tape & Reel; Other
View Details