onsemi Discrete Semiconductor Products - Power Driver Modules FSB50760SF

Description
Win Source Part Number: 1028032-FSB50760SF Category: Discrete Semiconductor Products>Power Driver Modules Series: Motion SPM® 5 SuperFET® Type: MOSFET Package: Tube Voltage: 600 V Standard Package: 270 Configuration: 3 Phase Current: 3.6 A Voltage - Isolation: 1500Vrms Mounting Type: Through Hole Package / Case: 23-PowerDIP Module (0.573", 14.56mm) ECCN: EAR99 Fake Threat In the Open Market: 45 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: onsemi Other Names: 2156-FSB50760SF-OS,4 88-FSB50760SF,FAIFSC FSB50760SF Base Product Number: FSB50760 Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1028032-FSB50760SF Category: Discrete Semiconductor Products>Power Driver Modules Series: Motion SPM® 5 SuperFET® Type: MOSFET Package: Tube Voltage: 600 V Standard Package: 270 Configuration: 3 Phase Current: 3.6 A Voltage - Isolation: 1500Vrms Mounting Type: Through Hole Package / Case: 23-PowerDIP Module (0.573", 14.56mm) ECCN: EAR99 Fake Threat In the Open Market: 45 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: onsemi Other Names: 2156-FSB50760SF-OS,4 88-FSB50760SF,FAIFSC FSB50760SF Base Product Number: FSB50760 Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - Power Driver Modules - 1028032-FSB50760SF - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Power Driver Modules
1028032-FSB50760SF
Discrete Semiconductor Products - Power Driver Modules 1028032-FSB50760SF
Win Source Part Number: 1028032-FSB50760SF Category: Discrete Semiconductor Products>Power Driver Modules Series: Motion SPM® 5 SuperFET® Type: MOSFET Package: Tube Voltage: 600 V Standard Package: 270 Configuration: 3 Phase Current: 3.6 A Voltage - Isolation: 1500Vrms Mounting Type: Through Hole Package / Case: 23-PowerDIP Module (0.573", 14.56mm) ECCN: EAR99 Fake Threat In the Open Market: 45 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: onsemi Other Names: 2156-FSB50760SF-OS,4 88-FSB50760SF,FAIFSC FSB50760SF Base Product Number: FSB50760 Product Status: Obsolete

Win Source Part Number: 1028032-FSB50760SF
Category: Discrete Semiconductor Products>Power Driver Modules
Series: Motion SPM® 5 SuperFET®
Type: MOSFET
Package: Tube
Voltage: 600 V
Standard Package: 270
Configuration: 3 Phase
Current: 3.6 A
Voltage - Isolation: 1500Vrms
Mounting Type: Through Hole
Package / Case: 23-PowerDIP Module (0.573", 14.56mm)
ECCN: EAR99
Fake Threat In the Open Market: 45 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: onsemi
Other Names: 2156-FSB50760SF-OS,488-FSB50760SF,FAIFSCFSB50760SF
Base Product Number: FSB50760
Product Status: Obsolete

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Gate Drivers
Product Number 1028032-FSB50760SF
Product Name Discrete Semiconductor Products - Power Driver Modules
Package Type DIP
Unlock Full Specs
to access all available technical data

Similar Products

LED Drivers - CD4054BF3A - Quarktwin Technology Ltd.
Texas Instruments
Specs
Output Configuration Inverting
Packing Method Bulk; Bulk; Other
View Details
 - 54141DM - Rochester Electronics
Rochester Electronics
Specs
Package Type DIP; CDIP
Packing Method Tube; Tube; Other
View Details
 - 74HC1G126GW,125 - Rochester Electronics
Nexperia B.V.
Specs
Package Type SOT353
Packing Method Tape Reel; Tape & Reel; Other
View Details