onsemi Power Drivers - Modules - FSB50660SFT FSB50660SFT

Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 1175876-FSB50660SFT Series: Motion SPM 5 SuperFET Type: MOSFET Package: 23-PowerDIP Module (0.748", 19.00mm) Voltage: 600V Configuration: 3 Phase Current: 3.1A Voltage - Isolation: 1500Vrms Family Name: FSB50660 Categories: Discrete Semiconductor Products Manufacturer Homepage: www.fairchildsemi.co m Alternative Parts (Cross-Reference): FSB50660SF; ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2026 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Limited Quantity per package: 180
Request a Quote Datasheet
Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 1175876-FSB50660SFT Series: Motion SPM 5 SuperFET Type: MOSFET Package: 23-PowerDIP Module (0.748", 19.00mm) Voltage: 600V Configuration: 3 Phase Current: 3.1A Voltage - Isolation: 1500Vrms Family Name: FSB50660 Categories: Discrete Semiconductor Products Manufacturer Homepage: www.fairchildsemi.co m Alternative Parts (Cross-Reference): FSB50660SF; ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2026 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Limited Quantity per package: 180
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Drivers - Modules - FSB50660SFT - 1175876-FSB50660SFT - Win Source Electronics
Laguna Hills, CA, United States
Power Drivers - Modules - FSB50660SFT
1175876-FSB50660SFT
Power Drivers - Modules - FSB50660SFT 1175876-FSB50660SFT
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 1175876-FSB50660SFT Series: Motion SPM 5 SuperFET Type: MOSFET Package: 23-PowerDIP Module (0.748", 19.00mm) Voltage: 600V Configuration: 3 Phase Current: 3.1A Voltage - Isolation: 1500Vrms Family Name: FSB50660 Categories: Discrete Semiconductor Products Manufacturer Homepage: www.fairchildsemi.co m Alternative Parts (Cross-Reference): FSB50660SF; ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2026 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Limited Quantity per package: 180

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 1175876-FSB50660SFT
Series: Motion SPM 5 SuperFET
Type: MOSFET
Package: 23-PowerDIP Module (0.748", 19.00mm)
Voltage: 600V
Configuration: 3 Phase
Current: 3.1A
Voltage - Isolation: 1500Vrms
Family Name: FSB50660
Categories: Discrete Semiconductor Products
Manufacturer Homepage: www.fairchildsemi.com
Alternative Parts (Cross-Reference): FSB50660SF;
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2026
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Limited
Quantity per package: 180

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Gate Drivers
Product Number 1175876-FSB50660SFT
Product Name Power Drivers - Modules - FSB50660SFT
Package Type DIP
Unlock Full Specs
to access all available technical data

Similar Products

Clock Buffers, Drivers - CDCLVC1112PW - Quarktwin Technology Ltd.
Specs
Output Configuration Inverting
Supply Voltage 2.3 to 3.6 volts
Switching Frequency 250000 kHz
View Details
 - 55462H/B - Rochester Electronics
Rochester Electronics
Specs
Package Type TO-5
Packing Method Tube; Tube; Other
View Details
 - 74HCT126D,652 - Rochester Electronics
Nexperia B.V.
Specs
Package Type SO14
Packing Method Tube; Tube; Other
View Details