onsemi Power Drivers - Modules - FSB50660SF FSB50660SF

Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 1175875-FSB50660SF Series: Motion SPM 5 SuperFET Type: MOSFET Package: 23-PowerDIP Module (0.573", 14.56mm) Voltage: 600V Configuration: 3 Phase Current: 3.1A Voltage - Isolation: 1500Vrms Family Name: FSB50660 Categories: Discrete Semiconductor Products Manufacturer Homepage: www.fairchildsemi.co m Alternative Parts (Cross-Reference): FSB50660SFT; ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2024 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Limited Quantity per package: 270
Request a Quote Datasheet
Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 1175875-FSB50660SF Series: Motion SPM 5 SuperFET Type: MOSFET Package: 23-PowerDIP Module (0.573", 14.56mm) Voltage: 600V Configuration: 3 Phase Current: 3.1A Voltage - Isolation: 1500Vrms Family Name: FSB50660 Categories: Discrete Semiconductor Products Manufacturer Homepage: www.fairchildsemi.co m Alternative Parts (Cross-Reference): FSB50660SFT; ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2024 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Limited Quantity per package: 270
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Drivers - Modules - FSB50660SF - 1175875-FSB50660SF - Win Source Electronics
Laguna Hills, CA, United States
Power Drivers - Modules - FSB50660SF
1175875-FSB50660SF
Power Drivers - Modules - FSB50660SF 1175875-FSB50660SF
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 1175875-FSB50660SF Series: Motion SPM 5 SuperFET Type: MOSFET Package: 23-PowerDIP Module (0.573", 14.56mm) Voltage: 600V Configuration: 3 Phase Current: 3.1A Voltage - Isolation: 1500Vrms Family Name: FSB50660 Categories: Discrete Semiconductor Products Manufacturer Homepage: www.fairchildsemi.co m Alternative Parts (Cross-Reference): FSB50660SFT; ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2024 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Limited Quantity per package: 270

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 1175875-FSB50660SF
Series: Motion SPM 5 SuperFET
Type: MOSFET
Package: 23-PowerDIP Module (0.573", 14.56mm)
Voltage: 600V
Configuration: 3 Phase
Current: 3.1A
Voltage - Isolation: 1500Vrms
Family Name: FSB50660
Categories: Discrete Semiconductor Products
Manufacturer Homepage: www.fairchildsemi.com
Alternative Parts (Cross-Reference): FSB50660SFT;
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2024
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Limited
Quantity per package: 270

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Gate Drivers
Product Number 1175875-FSB50660SF
Product Name Power Drivers - Modules - FSB50660SF
Package Type DIP
Unlock Full Specs
to access all available technical data

Similar Products

LED Drivers - ALT80600KESJSR - Quarktwin Technology Ltd.
Allegro MicroSystems Inc.
Specs
Number of Outputs 4; 4
Output Configuration Inverting; Step-Up (Boost)
Output Voltage 40 volts
View Details
Dual 2.5KV Gate Driver IC - 906-SI8231AB-B-IS1R - ERSAELECTRONICS PTE. LTD.
Specs
Rise Time 20 ns
Operating Temperature -40 to 125 C (-40 to 257 F)
Package Type Tape & Reel (TR)
View Details
 - 54ALS808AFK/B - Rochester Electronics
Rochester Electronics
Specs
Package Type LCC
Packing Method Tube; Tube; Other
View Details
Specialty Logic - 1727-74AUP1Z04GM,115DKR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Package Type 6-XFDFN
Packing Method Tape Reel
View Details