onsemi Power Drivers - Modules - FSB50650B FSB50650B

Description
Manufacturer: ON Semiconductor Win Source Part Number: 919377-FSB50650B Series: Motion SPM® 5 Features: Power Driver Module MOSFET 3 Phase Inverter 500 V 4 A 23-PowerDIP Module (0.551", 14.00mm) Package: Tube Package: 23-PowerDIP Module (0.551", 14.00mm) Mounting: Through Hole Family Name: FSB50650 Categories: Discrete Semiconductor Products ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Balance Quantity per package: 270 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 33 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 919377-FSB50650B Series: Motion SPM® 5 Features: Power Driver Module MOSFET 3 Phase Inverter 500 V 4 A 23-PowerDIP Module (0.551", 14.00mm) Package: Tube Package: 23-PowerDIP Module (0.551", 14.00mm) Mounting: Through Hole Family Name: FSB50650 Categories: Discrete Semiconductor Products ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Balance Quantity per package: 270 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 33 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Drivers - Modules - FSB50650B - 919377-FSB50650B - Win Source Electronics
Laguna Hills, CA, United States
Power Drivers - Modules - FSB50650B
919377-FSB50650B
Power Drivers - Modules - FSB50650B 919377-FSB50650B
Manufacturer: ON Semiconductor Win Source Part Number: 919377-FSB50650B Series: Motion SPM® 5 Features: Power Driver Module MOSFET 3 Phase Inverter 500 V 4 A 23-PowerDIP Module (0.551", 14.00mm) Package: Tube Package: 23-PowerDIP Module (0.551", 14.00mm) Mounting: Through Hole Family Name: FSB50650 Categories: Discrete Semiconductor Products ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Balance Quantity per package: 270 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 33 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001

Manufacturer: ON Semiconductor
Win Source Part Number: 919377-FSB50650B
Series: Motion SPM® 5
Features: Power Driver Module MOSFET 3 Phase Inverter 500 V 4 A 23-PowerDIP Module (0.551", 14.00mm)
Package: Tube
Package: 23-PowerDIP Module (0.551", 14.00mm)
Mounting: Through Hole
Family Name: FSB50650
Categories: Discrete Semiconductor Products
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Balance
Quantity per package: 270
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 33 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Gate Drivers
Product Number 919377-FSB50650B
Product Name Power Drivers - Modules - FSB50650B
Package Type DIP
Unlock Full Specs
to access all available technical data

Similar Products

Clock Buffers, Drivers - CDCM1802RGTR - Quarktwin Technology Ltd.
Specs
Output Configuration Inverting
Supply Voltage 3 to 3.6 volts
Switching Frequency 800000 kHz
View Details
 - 54ACTQ244/QRA - Rochester Electronics
Rochester Electronics
Specs
Package Type DIP; CDIP
Packing Method Tube; Tube; Other
View Details
LED Drivers - NCR401TR - Quarktwin Technology Ltd.
Specs
Number of Outputs 1; 1
Output Configuration Inverting
Output Voltage 16 volts
View Details