onsemi Power Drivers - Modules - FSB50550UTD FSB50550UTD

Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 1040153-FSB50550UTD Type: MOSFET Voltage: 500V Configuration: 3 Phase Current: 2A Isolation Voltage: 1500Vrms Categories: Discrete Semiconductor Products Status: Not For New Designs Dimension: 23-PowerDIP Module (0.748", 19.00mm) Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Sufficient Quantity per package: 180
Request a Quote Datasheet
Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 1040153-FSB50550UTD Type: MOSFET Voltage: 500V Configuration: 3 Phase Current: 2A Isolation Voltage: 1500Vrms Categories: Discrete Semiconductor Products Status: Not For New Designs Dimension: 23-PowerDIP Module (0.748", 19.00mm) Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Sufficient Quantity per package: 180
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Drivers - Modules - FSB50550UTD - 1040153-FSB50550UTD - Win Source Electronics
Laguna Hills, CA, United States
Power Drivers - Modules - FSB50550UTD
1040153-FSB50550UTD
Power Drivers - Modules - FSB50550UTD 1040153-FSB50550UTD
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 1040153-FSB50550UTD Type: MOSFET Voltage: 500V Configuration: 3 Phase Current: 2A Isolation Voltage: 1500Vrms Categories: Discrete Semiconductor Products Status: Not For New Designs Dimension: 23-PowerDIP Module (0.748", 19.00mm) Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Sufficient Quantity per package: 180

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 1040153-FSB50550UTD
Type: MOSFET
Voltage: 500V
Configuration: 3 Phase
Current: 2A
Isolation Voltage: 1500Vrms
Categories: Discrete Semiconductor Products
Status: Not For New Designs
Dimension: 23-PowerDIP Module (0.748", 19.00mm)
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Sufficient
Quantity per package: 180

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Gate Drivers
Product Number 1040153-FSB50550UTD
Product Name Power Drivers - Modules - FSB50550UTD
Unlock Full Specs
to access all available technical data

Similar Products

Clock Buffers, Drivers - CGS74LCT2524MX - Quarktwin Technology Ltd.
Specs
Output Configuration Inverting
Supply Voltage 3 to 3.6 volts
Switching Frequency 75000 kHz
View Details
 - 26LS29DM/B - Rochester Electronics
Rochester Electronics
Specs
Package Type DIP; CDIP16
Packing Method Tube; Tube; Other
View Details
Specialty Logic - 1727-74AUP1Z125GS,132TR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Package Type 6-XFDFN
Packing Method Tape Reel
View Details