The FSB50550US is a Motion SPM® 5 Series module designed for use in three-phase inverter applications, particularly for small power AC motor drives. It features a maximum drain-source voltage of 500 V and a maximum on-resistance (R_{DS(on)}) of 1.4 Ω. The module integrates high-performance gate drivers and built-in protection features, including under-voltage lockouts, to enhance reliability and efficiency. It operates with an active-high interface compatible with 3.3 V and 5 V logic levels, and is optimized to minimize electromagnetic interference (EMI). The isolation voltage is rated at 1500 V_{rms}, making it suitable for applications requiring high voltage isolation. The FSB50550US is RoHS compliant and has a moisture sensitivity level (MSL) of 3. It is packaged in a 23-PowerSMD module with a quantity of 450 per reel.
Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 016526-FSB50550US
Type: MOSFET
Voltage: 500V
Configuration: 3 Phase
Current: 2A
Isolation Voltage: 1500Vrms
Family Name: FSB50550US
Categories: Discrete Semiconductor Products
Status: Not For New Designs
Dimension: 23-PowerSMD Module, Gull Wing
Alternative Parts (Cross-Reference): FSB50550AS;
Introduction Date: September 14, 2004
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2022
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Balance
Quantity per package: 450
| Win Source Electronics | |
|---|---|
| Product Category | Gate Drivers |
| Product Number | 016526-FSB50550US |
| Product Name | Power Drivers - Modules - FSB50550US |