onsemi Power Drivers - Modules - FSB50550T FSB50550T

Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 132912-FSB50550T Type: MOSFET Voltage: 500V Configuration: 3 Phase Current: 1.8A Isolation Voltage: 1500Vrms Categories: Discrete Semiconductor Products Status: Not For New Designs Dimension: 23-PowerDIP Module (0.748", 19.00mm) Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Limited Quantity per package: 180
Request a Quote Datasheet
Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 132912-FSB50550T Type: MOSFET Voltage: 500V Configuration: 3 Phase Current: 1.8A Isolation Voltage: 1500Vrms Categories: Discrete Semiconductor Products Status: Not For New Designs Dimension: 23-PowerDIP Module (0.748", 19.00mm) Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Limited Quantity per package: 180
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Drivers - Modules - FSB50550T - 132912-FSB50550T - Win Source Electronics
Laguna Hills, CA, United States
Power Drivers - Modules - FSB50550T
132912-FSB50550T
Power Drivers - Modules - FSB50550T 132912-FSB50550T
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 132912-FSB50550T Type: MOSFET Voltage: 500V Configuration: 3 Phase Current: 1.8A Isolation Voltage: 1500Vrms Categories: Discrete Semiconductor Products Status: Not For New Designs Dimension: 23-PowerDIP Module (0.748", 19.00mm) Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Limited Quantity per package: 180

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 132912-FSB50550T
Type: MOSFET
Voltage: 500V
Configuration: 3 Phase
Current: 1.8A
Isolation Voltage: 1500Vrms
Categories: Discrete Semiconductor Products
Status: Not For New Designs
Dimension: 23-PowerDIP Module (0.748", 19.00mm)
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Limited
Quantity per package: 180

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Gate Drivers
Product Number 132912-FSB50550T
Product Name Power Drivers - Modules - FSB50550T
Unlock Full Specs
to access all available technical data

Similar Products

Clock Buffers, Drivers - CDCLVC1112PWR - Quarktwin Technology Ltd.
Specs
Output Configuration Inverting
Supply Voltage 2.3 to 3.6 volts
Switching Frequency 250000 kHz
View Details
 - 74AXP1G125GM125 - Rochester Electronics
Nexperia B.V.
Specs
Package Type XSON
Packing Method Tape Reel; Tape & Reel; Other
View Details