The FSB50550BS is a high-performance power driver module designed for three-phase inverter applications, particularly suitable for AC induction, BLDC, and PMSM motors. It features integrated gate drivers utilizing FRFET technology, which helps minimize electromagnetic interference (EMI) and power losses. The module supports a maximum drain-source voltage of 500 V and continuous drain currents of up to 3 A at 25°C, with a peak current capability of 7 A. This module includes multiple protection features such as under-voltage lockouts and thermal monitoring, enhancing reliability in various operating conditions. It operates with a single supply voltage and is compatible with 3.3 V and 5 V logic levels, making it versatile for different control algorithms. The built-in bootstrap diodes simplify PCB layout, and the device is RoHS compliant with a moisture sensitivity level of 3. The FSB50550BS is UL certified and has an isolation rating of 1500 Vrms, making it suitable for applications requiring safety and reliability. It is packaged in a 23-PowerDIP module, facilitating through-hole mounting. This product is ideal for engineers looking for a robust solution for small power AC motor drives.
Manufacturer: ON Semiconductor
Win Source Part Number: 919376-FSB50550B
Series: Motion SPM® 5
Features: Power Driver Module MOSFET 3 Phase Inverter 500 V 3 A 23-PowerDIP Module (0.551", 14.00mm)
Package: Tube
Package: 23-PowerDIP Module (0.551", 14.00mm)
Mounting: Through Hole
Family Name: FSB50550
Categories: Discrete Semiconductor Products
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Balance
Quantity per package: 270
Estimated Pruduction Lead Time: 33 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
| Win Source Electronics | |
|---|---|
| Product Category | Gate Drivers |
| Product Number | 919376-FSB50550B |
| Product Name | Power Drivers - Modules - FSB50550B |
| Package Type | DIP |