onsemi Power Drivers - Modules - FSB50550AT FSB50550AT

Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 745809-FSB50550AT Series: Motion SPM 5 Type: MOSFET Package: 23-PowerDIP Module (0.748", 19.00mm) Voltage: 500V Configuration: 3 Phase Current: 2A Voltage - Isolation: 1500Vrms Family Name: FSB50550A Categories: Discrete Semiconductor Products Manufacturer Homepage: www.fairchildsemi.co m Alternative Parts (Cross-Reference): IRSM836-035MATR; IRSM836-035MA; FSB50550A; Introduction Date: September 14, 2004 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2027 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Limited Quantity per package: 180
Request a Quote Datasheet
Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 745809-FSB50550AT Series: Motion SPM 5 Type: MOSFET Package: 23-PowerDIP Module (0.748", 19.00mm) Voltage: 500V Configuration: 3 Phase Current: 2A Voltage - Isolation: 1500Vrms Family Name: FSB50550A Categories: Discrete Semiconductor Products Manufacturer Homepage: www.fairchildsemi.co m Alternative Parts (Cross-Reference): IRSM836-035MATR; IRSM836-035MA; FSB50550A; Introduction Date: September 14, 2004 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2027 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Limited Quantity per package: 180
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Drivers - Modules - FSB50550AT - 745809-FSB50550AT - Win Source Electronics
Laguna Hills, CA, United States
Power Drivers - Modules - FSB50550AT
745809-FSB50550AT
Power Drivers - Modules - FSB50550AT 745809-FSB50550AT
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 745809-FSB50550AT Series: Motion SPM 5 Type: MOSFET Package: 23-PowerDIP Module (0.748", 19.00mm) Voltage: 500V Configuration: 3 Phase Current: 2A Voltage - Isolation: 1500Vrms Family Name: FSB50550A Categories: Discrete Semiconductor Products Manufacturer Homepage: www.fairchildsemi.co m Alternative Parts (Cross-Reference): IRSM836-035MATR; IRSM836-035MA; FSB50550A; Introduction Date: September 14, 2004 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2027 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Limited Quantity per package: 180

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 745809-FSB50550AT
Series: Motion SPM 5
Type: MOSFET
Package: 23-PowerDIP Module (0.748", 19.00mm)
Voltage: 500V
Configuration: 3 Phase
Current: 2A
Voltage - Isolation: 1500Vrms
Family Name: FSB50550A
Categories: Discrete Semiconductor Products
Manufacturer Homepage: www.fairchildsemi.com
Alternative Parts (Cross-Reference): IRSM836-035MATR; IRSM836-035MA; FSB50550A;
Introduction Date: September 14, 2004
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2027
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Limited
Quantity per package: 180

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Gate Drivers
Product Number 745809-FSB50550AT
Product Name Power Drivers - Modules - FSB50550AT
Package Type DIP
Unlock Full Specs
to access all available technical data

Similar Products

 - 74143N - Rochester Electronics
Rochester Electronics
Specs
Package Type DIP; PDIP; PDIP
Packing Method Tube; Tube; Other
View Details
Integrated Circuits (ICs) - Power Management (PMIC) - Power Distribution Switches, Load Drivers - A6821SLWTR-T - Shenzhen Shengyu Electronics Technology Limited
Specs
Operating Temperature -20 to 85 C (-4 to 185 F)
Package Type SOIC
Packing Method Tape Reel; Tape & Reel (TR); Other
View Details
2 suppliers
Gate Drivers - 448-2EDF5215GXUMA1TR-ND - DigiKey
Infineon Technologies AG
Specs
Packing Method Tape Reel
View Details
2 suppliers
 - 74AUP1G125GS-Q100H - Rochester Electronics
Specs
Package Type SOT1202
Packing Method Tape Reel; Tape & Reel; Other
View Details