onsemi Power Drivers - Modules - FSB50550ASE FSB50550ASE

Description
Manufacturer: ON Semiconductor Win Source Part Number: 810223-FSB50550ASE Packaging: Reel Type: MOSFET Voltage: 500V Configuration: 3 Phase Current: 2A Voltage - Isolation: 1500Vrms Manufacturer Package: 23-PowerSMD Module, Gull Wing Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 450 MSL Level: 3 (168 Hours)
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 810223-FSB50550ASE Packaging: Reel Type: MOSFET Voltage: 500V Configuration: 3 Phase Current: 2A Voltage - Isolation: 1500Vrms Manufacturer Package: 23-PowerSMD Module, Gull Wing Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 450 MSL Level: 3 (168 Hours)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Drivers - Modules - FSB50550ASE - 810223-FSB50550ASE - Win Source Electronics
Laguna Hills, CA, United States
Power Drivers - Modules - FSB50550ASE
810223-FSB50550ASE
Power Drivers - Modules - FSB50550ASE 810223-FSB50550ASE
Manufacturer: ON Semiconductor Win Source Part Number: 810223-FSB50550ASE Packaging: Reel Type: MOSFET Voltage: 500V Configuration: 3 Phase Current: 2A Voltage - Isolation: 1500Vrms Manufacturer Package: 23-PowerSMD Module, Gull Wing Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 450 MSL Level: 3 (168 Hours)

Manufacturer: ON Semiconductor
Win Source Part Number: 810223-FSB50550ASE
Packaging: Reel
Type: MOSFET
Voltage: 500V
Configuration: 3 Phase
Current: 2A
Voltage - Isolation: 1500Vrms
Manufacturer Package: 23-PowerSMD Module, Gull Wing
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 450
MSL Level: 3 (168 Hours)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Gate Drivers
Product Number 810223-FSB50550ASE
Product Name Power Drivers - Modules - FSB50550ASE
Packing Method Tape Reel; Reel; Other
Unlock Full Specs
to access all available technical data

Similar Products

LED Drivers - A8518KLPTR-T - Quarktwin Technology Ltd.
Allegro MicroSystems Inc.
Specs
Number of Outputs 2; 2
Output Configuration Inverting; Step-Up (Boost)
Output Voltage 40 volts
View Details
LED Drivers - NCR402U115 - Quarktwin Technology Ltd.
Specs
Output Configuration Inverting
Packing Method Bulk; Bulk; Other
View Details