onsemi Power Drivers - Modules - FSB50550AS FSB50550AS

Description
Manufacturer: ON Semiconductor Win Source Part Number: 807967-FSB50550AS Packaging: Reel Type: MOSFET Voltage: 500V Configuration: 3 Phase Current: 2A Voltage - Isolation: 1500Vrms Manufacturer Package: 23-PowerSMD Module, Gull Wing Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 450 MSL Level: 3 (168 Hours) Part Number Series: FSB50550
Request a Quote
Description
Manufacturer: ON Semiconductor Win Source Part Number: 807967-FSB50550AS Packaging: Reel Type: MOSFET Voltage: 500V Configuration: 3 Phase Current: 2A Voltage - Isolation: 1500Vrms Manufacturer Package: 23-PowerSMD Module, Gull Wing Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 450 MSL Level: 3 (168 Hours) Part Number Series: FSB50550
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Power Drivers - Modules - FSB50550AS - 807967-FSB50550AS - Win Source Electronics
Laguna Hills, CA, United States
Power Drivers - Modules - FSB50550AS
807967-FSB50550AS
Power Drivers - Modules - FSB50550AS 807967-FSB50550AS
Manufacturer: ON Semiconductor Win Source Part Number: 807967-FSB50550AS Packaging: Reel Type: MOSFET Voltage: 500V Configuration: 3 Phase Current: 2A Voltage - Isolation: 1500Vrms Manufacturer Package: 23-PowerSMD Module, Gull Wing Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 450 MSL Level: 3 (168 Hours) Part Number Series: FSB50550

Manufacturer: ON Semiconductor
Win Source Part Number: 807967-FSB50550AS
Packaging: Reel
Type: MOSFET
Voltage: 500V
Configuration: 3 Phase
Current: 2A
Voltage - Isolation: 1500Vrms
Manufacturer Package: 23-PowerSMD Module, Gull Wing
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 450
MSL Level: 3 (168 Hours)
Part Number Series: FSB50550

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Gate Drivers
Product Number 807967-FSB50550AS
Product Name Power Drivers - Modules - FSB50550AS
Packing Method Tape Reel; Reel; Other
Unlock Full Specs
to access all available technical data

Similar Products

Full, Half-Bridge (H Bridge) Drivers - 296-CSD95430RRBTCT-ND - DigiKey
Specs
Operating Temperature -55 to 150 C (-67 to 302 F)
Package Type 41-PowerTFQFN
Packing Method Tape Reel
View Details
2 suppliers
 - 54141DM - Rochester Electronics
Rochester Electronics
Specs
Package Type DIP; CDIP
Packing Method Tube; Tube; Other
View Details
Power Distribution Switches, Load Drivers - STNRGPF01TR - Quarktwin Technology Ltd.
Specs
Output Configuration Inverting
Packing Method Bulk; Bulk; Other
View Details