onsemi Power Drivers - Modules - FSB50550AB FSB50550AB

Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 001294-FSB50550AB Type: MOSFET Voltage: 500V Configuration: 3 Phase Current: 2A Isolation Voltage: 1500Vrms Categories: Discrete Semiconductor Products Status: Active Dimension: 23-PowerDIP Module (0.644", 16.35mm) Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Limited Quantity per package: 180
Request a Quote Datasheet
Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 001294-FSB50550AB Type: MOSFET Voltage: 500V Configuration: 3 Phase Current: 2A Isolation Voltage: 1500Vrms Categories: Discrete Semiconductor Products Status: Active Dimension: 23-PowerDIP Module (0.644", 16.35mm) Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Limited Quantity per package: 180
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Drivers - Modules - FSB50550AB - 001294-FSB50550AB - Win Source Electronics
Laguna Hills, CA, United States
Power Drivers - Modules - FSB50550AB
001294-FSB50550AB
Power Drivers - Modules - FSB50550AB 001294-FSB50550AB
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 001294-FSB50550AB Type: MOSFET Voltage: 500V Configuration: 3 Phase Current: 2A Isolation Voltage: 1500Vrms Categories: Discrete Semiconductor Products Status: Active Dimension: 23-PowerDIP Module (0.644", 16.35mm) Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Limited Quantity per package: 180

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 001294-FSB50550AB
Type: MOSFET
Voltage: 500V
Configuration: 3 Phase
Current: 2A
Isolation Voltage: 1500Vrms
Categories: Discrete Semiconductor Products
Status: Active
Dimension: 23-PowerDIP Module (0.644", 16.35mm)
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Limited
Quantity per package: 180

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Gate Drivers
Product Number 001294-FSB50550AB
Product Name Power Drivers - Modules - FSB50550AB
Unlock Full Specs
to access all available technical data

Similar Products

Clock Buffers, Drivers - CDCVF111FN - Quarktwin Technology Ltd.
Specs
Output Configuration Inverting
Supply Voltage 3 to 3.6 volts
Switching Frequency 650000 kHz
View Details
 - 74AHC2G126DC/S911,H - Rochester Electronics
Specs
Package Type SOP; SSOP; VSSOP
Packing Method Tape Reel; Tape & Reel; Other
View Details