Manufacturer: ON Semiconductor
Win Source Part Number: 1175873-FSB50550A
Type: MOSFET
Voltage: 500V
Configuration: 3 Phase
Current: 2A
Voltage - Isolation: 1500Vrms
Categories: Discrete Semiconductor Products
Manufacturer Homepage: www.fairchildsemi.co
Manufacturer Package: 23-PowerDIP Module (0.573", 14.56mm)
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Limited
Family Part Number: FSB50550
Manufacturer Pack Quantity: 270
MSL Level: 1 (Unlimited)
"Power Driver Module MOSFET 3 Phase 500V 2A 23-PowerDIP Module (0.573"", 14.56mm)"
| Win Source Electronics | DigiKey | |
|---|---|---|
| Product Category | Uncategorized Products | Uncategorized Products |
| Product Number | 1175873-FSB50550A | FSB50550A-ND |
| Product Name | Electronic Surplus - FSB50550A | Power Driver Modules |