onsemi Power Drivers - Modules - FSB50450US FSB50450US

Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 016525-FSB50450US Type: MOSFET Voltage: 500V Configuration: 3 Phase Current: 1.5A Isolation Voltage: 1500Vrms Family Name: FSB50450US Categories: Discrete Semiconductor Products Status: Not For New Designs Dimension: 23-PowerSMD Module, Gull Wing Introduction Date: September 14, 2004 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2022 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Balance Quantity per package: 450
Request a Quote Datasheet
Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 016525-FSB50450US Type: MOSFET Voltage: 500V Configuration: 3 Phase Current: 1.5A Isolation Voltage: 1500Vrms Family Name: FSB50450US Categories: Discrete Semiconductor Products Status: Not For New Designs Dimension: 23-PowerSMD Module, Gull Wing Introduction Date: September 14, 2004 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2022 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Balance Quantity per package: 450
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Drivers - Modules - FSB50450US - 016525-FSB50450US - Win Source Electronics
Laguna Hills, CA, United States
Power Drivers - Modules - FSB50450US
016525-FSB50450US
Power Drivers - Modules - FSB50450US 016525-FSB50450US
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 016525-FSB50450US Type: MOSFET Voltage: 500V Configuration: 3 Phase Current: 1.5A Isolation Voltage: 1500Vrms Family Name: FSB50450US Categories: Discrete Semiconductor Products Status: Not For New Designs Dimension: 23-PowerSMD Module, Gull Wing Introduction Date: September 14, 2004 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2022 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Balance Quantity per package: 450

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 016525-FSB50450US
Type: MOSFET
Voltage: 500V
Configuration: 3 Phase
Current: 1.5A
Isolation Voltage: 1500Vrms
Family Name: FSB50450US
Categories: Discrete Semiconductor Products
Status: Not For New Designs
Dimension: 23-PowerSMD Module, Gull Wing
Introduction Date: September 14, 2004
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2022
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Balance
Quantity per package: 450

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Gate Drivers
Product Number 016525-FSB50450US
Product Name Power Drivers - Modules - FSB50450US
Unlock Full Specs
to access all available technical data

Similar Products

 - 55450W/C - Rochester Electronics
Rochester Electronics
Specs
Package Type CFP14
Packing Method Tube; Tube; Other
View Details
LED Drivers - A8515GLPTR-T - Quarktwin Technology Ltd.
Allegro MicroSystems Inc.
Specs
Number of Outputs 2; 2
Output Configuration Inverting; Step-Up (Boost)
Output Current 0.1200 amps
View Details
Gate Driver ICs - 2ED2103S06F - Infineon Technologies AG
Infineon Technologies AG
Specs
Driver Type Dual Gate Driver
Output Current 0.2900 amps
Supply Voltage 10 to 20 volts
View Details
 - 74LVC2G126GS,115 - Rochester Electronics
Nexperia B.V.
Specs
Package Type SOT1203
Packing Method Tape Reel; Tape & Reel; Other
View Details