onsemi Power Drivers - Modules - FSB50450TB FSB50450TB

Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 067504-FSB50450TB Type: MOSFET Voltage: 500V Configuration: 3 Phase Current: 1.5A Isolation Voltage: 1500Vrms Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Dimension: 23-PowerDIP Module (0.748", 19.00mm) Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Sufficient
Request a Quote
Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 067504-FSB50450TB Type: MOSFET Voltage: 500V Configuration: 3 Phase Current: 1.5A Isolation Voltage: 1500Vrms Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Dimension: 23-PowerDIP Module (0.748", 19.00mm) Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Sufficient
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Power Drivers - Modules - FSB50450TB - 067504-FSB50450TB - Win Source Electronics
Laguna Hills, CA, United States
Power Drivers - Modules - FSB50450TB
067504-FSB50450TB
Power Drivers - Modules - FSB50450TB 067504-FSB50450TB
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 067504-FSB50450TB Type: MOSFET Voltage: 500V Configuration: 3 Phase Current: 1.5A Isolation Voltage: 1500Vrms Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Dimension: 23-PowerDIP Module (0.748", 19.00mm) Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Sufficient

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 067504-FSB50450TB
Type: MOSFET
Voltage: 500V
Configuration: 3 Phase
Current: 1.5A
Isolation Voltage: 1500Vrms
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Dimension: 23-PowerDIP Module (0.748", 19.00mm)
Popularity: Medium
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Sufficient

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Gate Drivers
Product Number 067504-FSB50450TB
Product Name Power Drivers - Modules - FSB50450TB
Unlock Full Specs
to access all available technical data

Similar Products

LED Drivers - A6275EA - Quarktwin Technology Ltd.
Allegro MicroSystems Inc.
Specs
Number of Outputs 8
Output Configuration Inverting; Shift Register
Output Voltage 4 volts
View Details
Gate Driver ICs - 2ED21844S06J - Infineon Technologies AG
Infineon Technologies AG
Specs
Driver Type Dual Gate Driver
Output Current 2.5 amps
Supply Voltage 10 to 20 volts
View Details
 - 74AUP2G125GT/S500, - Rochester Electronics
Specs
Package Type XSON
Packing Method Tape Reel; Tape & Reel; Other
View Details