onsemi Power Drivers - Modules - FSB50450T FSB50450T

Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 119465-FSB50450T Type: MOSFET Voltage: 500V Configuration: 3 Phase Current: 1.5A Isolation Voltage: 1500Vrms Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Dimension: 23-PowerDIP Module (0.748", 19.00mm) Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Balance Quantity per package: 15
Request a Quote Datasheet
Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 119465-FSB50450T Type: MOSFET Voltage: 500V Configuration: 3 Phase Current: 1.5A Isolation Voltage: 1500Vrms Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Dimension: 23-PowerDIP Module (0.748", 19.00mm) Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Balance Quantity per package: 15
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Power Drivers - Modules - FSB50450T
119465-FSB50450T
Power Drivers - Modules - FSB50450T 119465-FSB50450T
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 119465-FSB50450T Type: MOSFET Voltage: 500V Configuration: 3 Phase Current: 1.5A Isolation Voltage: 1500Vrms Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Dimension: 23-PowerDIP Module (0.748", 19.00mm) Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Balance Quantity per package: 15

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 119465-FSB50450T
Type: MOSFET
Voltage: 500V
Configuration: 3 Phase
Current: 1.5A
Isolation Voltage: 1500Vrms
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Dimension: 23-PowerDIP Module (0.748", 19.00mm)
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Balance
Quantity per package: 15

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Gate Drivers
Product Number 119465-FSB50450T
Product Name Power Drivers - Modules - FSB50450T
Unlock Full Specs
to access all available technical data

Similar Products

Clock Buffers, Drivers - CDCVF2310MPWEP - Quarktwin Technology Ltd.
Specs
Output Configuration Inverting
Supply Voltage 2.3 to 3.6 volts
Switching Frequency 200000 kHz
View Details
 - 55ALS194/BEA - Rochester Electronics
Rochester Electronics
Specs
Package Type DIP; CDIP16
Packing Method Tube; Tube; Other
View Details
 - 74HCT126D,653 - Rochester Electronics
Nexperia B.V.
Specs
Package Type SOT108
Packing Method Tape Reel; Tape & Reel; Other
View Details