onsemi Power Drivers - Modules - FSB50450S FSB50450S

Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 016524-FSB50450S Type: MOSFET Voltage: 500V Configuration: 3 Phase Current: 1.5A Isolation Voltage: 1500Vrms Family Name: FSB50450S Categories: Discrete Semiconductor Products Status: Not For New Designs Dimension: 23-PowerSMD Module, Gull Wing Introduction Date: September 14, 2004 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2022 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Limited Application Field: Used in Industrial, Motor Drive & Control Quantity per package: 450
Request a Quote Datasheet
Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 016524-FSB50450S Type: MOSFET Voltage: 500V Configuration: 3 Phase Current: 1.5A Isolation Voltage: 1500Vrms Family Name: FSB50450S Categories: Discrete Semiconductor Products Status: Not For New Designs Dimension: 23-PowerSMD Module, Gull Wing Introduction Date: September 14, 2004 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2022 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Limited Application Field: Used in Industrial, Motor Drive & Control Quantity per package: 450
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Drivers - Modules - FSB50450S - 016524-FSB50450S - Win Source Electronics
Laguna Hills, CA, United States
Power Drivers - Modules - FSB50450S
016524-FSB50450S
Power Drivers - Modules - FSB50450S 016524-FSB50450S
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 016524-FSB50450S Type: MOSFET Voltage: 500V Configuration: 3 Phase Current: 1.5A Isolation Voltage: 1500Vrms Family Name: FSB50450S Categories: Discrete Semiconductor Products Status: Not For New Designs Dimension: 23-PowerSMD Module, Gull Wing Introduction Date: September 14, 2004 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2022 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Limited Application Field: Used in Industrial, Motor Drive & Control Quantity per package: 450

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 016524-FSB50450S
Type: MOSFET
Voltage: 500V
Configuration: 3 Phase
Current: 1.5A
Isolation Voltage: 1500Vrms
Family Name: FSB50450S
Categories: Discrete Semiconductor Products
Status: Not For New Designs
Dimension: 23-PowerSMD Module, Gull Wing
Introduction Date: September 14, 2004
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2022
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Limited
Application Field: Used in Industrial, Motor Drive & Control
Quantity per package: 450

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Gate Drivers
Product Number 016524-FSB50450S
Product Name Power Drivers - Modules - FSB50450S
Unlock Full Specs
to access all available technical data

Similar Products

Power Distribution Switches, Load Drivers - UDN2981A - Quarktwin Technology Ltd.
Specs
Driver Type High-side
Number of Outputs 8
Output Configuration Inverting; Noninverting
View Details
2 suppliers
Gate Driver IC - 906-1ED3830MU12MXUMA1 - ERSAELECTRONICS PTE. LTD.
Infineon Technologies AG
Specs
Number of Outputs 2; 2
Supply Voltage 3 to 25 volts
Rise Time 15 ns
View Details
4 suppliers
Specialty Logic - 1727-74LVC1GX04GV,125CT-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Package Type SC-74, SOT-457
Packing Method Tape Reel
View Details