onsemi Power Drivers - Modules - FSB50450B FSB50450B

Description
Manufacturer: ON Semiconductor Win Source Part Number: 919374-FSB50450B Series: Motion SPM® 5 Features: Power Driver Module MOSFET 3 Phase Inverter 500 V 2.2 A 23-PowerDIP Module (0.551", 14.00mm) Package: Tube Package: 23-PowerDIP Module (0.551", 14.00mm) Mounting: Through Hole Family Name: FSB50450 Categories: Discrete Semiconductor Products ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Balance Quantity per package: 270 MSL Level: Not Applicable Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 919374-FSB50450B Series: Motion SPM® 5 Features: Power Driver Module MOSFET 3 Phase Inverter 500 V 2.2 A 23-PowerDIP Module (0.551", 14.00mm) Package: Tube Package: 23-PowerDIP Module (0.551", 14.00mm) Mounting: Through Hole Family Name: FSB50450 Categories: Discrete Semiconductor Products ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Balance Quantity per package: 270 MSL Level: Not Applicable Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Drivers - Modules - FSB50450B - 919374-FSB50450B - Win Source Electronics
Laguna Hills, CA, United States
Power Drivers - Modules - FSB50450B
919374-FSB50450B
Power Drivers - Modules - FSB50450B 919374-FSB50450B
Manufacturer: ON Semiconductor Win Source Part Number: 919374-FSB50450B Series: Motion SPM® 5 Features: Power Driver Module MOSFET 3 Phase Inverter 500 V 2.2 A 23-PowerDIP Module (0.551", 14.00mm) Package: Tube Package: 23-PowerDIP Module (0.551", 14.00mm) Mounting: Through Hole Family Name: FSB50450 Categories: Discrete Semiconductor Products ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Balance Quantity per package: 270 MSL Level: Not Applicable Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001

Manufacturer: ON Semiconductor
Win Source Part Number: 919374-FSB50450B
Series: Motion SPM® 5
Features: Power Driver Module MOSFET 3 Phase Inverter 500 V 2.2 A 23-PowerDIP Module (0.551", 14.00mm)
Package: Tube
Package: 23-PowerDIP Module (0.551", 14.00mm)
Mounting: Through Hole
Family Name: FSB50450
Categories: Discrete Semiconductor Products
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Balance
Quantity per package: 270
MSL Level: Not Applicable
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Gate Drivers
Product Number 919374-FSB50450B
Product Name Power Drivers - Modules - FSB50450B
Package Type DIP
Unlock Full Specs
to access all available technical data

Similar Products

 - DS75150MX - Rochester Electronics
Texas Instruments
Specs
Package Type SOP; SOP8
Packing Method Tape Reel; Tape & Reel; Other
View Details
 - 54AC541/QSA - Rochester Electronics
Rochester Electronics
Specs
Output Configuration Inverting; Noninverting
Package Type CFP
Packing Method Tube; Tube; Other
View Details