onsemi Power Drivers - Modules - FSB50450AS FSB50450AS

Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 1175872-FSB50450AS Series: Motion SPM 5 Type: MOSFET Package: 23-PowerSMD Module, Gull Wing Voltage: 500V Configuration: 3 Phase Current: 1.5A Voltage - Isolation: 1500Vrms Family Name: FSB50450AS Categories: Discrete Semiconductor Products Manufacturer Homepage: www.fairchildsemi.co m ECCN: EAR99 Country of Origin: China, Republic of Korea Estimated EOL Date: 2024 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Limited Quantity per package: 450
Request a Quote Datasheet
Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 1175872-FSB50450AS Series: Motion SPM 5 Type: MOSFET Package: 23-PowerSMD Module, Gull Wing Voltage: 500V Configuration: 3 Phase Current: 1.5A Voltage - Isolation: 1500Vrms Family Name: FSB50450AS Categories: Discrete Semiconductor Products Manufacturer Homepage: www.fairchildsemi.co m ECCN: EAR99 Country of Origin: China, Republic of Korea Estimated EOL Date: 2024 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Limited Quantity per package: 450
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Drivers - Modules - FSB50450AS - 1175872-FSB50450AS - Win Source Electronics
Laguna Hills, CA, United States
Power Drivers - Modules - FSB50450AS
1175872-FSB50450AS
Power Drivers - Modules - FSB50450AS 1175872-FSB50450AS
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 1175872-FSB50450AS Series: Motion SPM 5 Type: MOSFET Package: 23-PowerSMD Module, Gull Wing Voltage: 500V Configuration: 3 Phase Current: 1.5A Voltage - Isolation: 1500Vrms Family Name: FSB50450AS Categories: Discrete Semiconductor Products Manufacturer Homepage: www.fairchildsemi.co m ECCN: EAR99 Country of Origin: China, Republic of Korea Estimated EOL Date: 2024 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Limited Quantity per package: 450

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 1175872-FSB50450AS
Series: Motion SPM 5
Type: MOSFET
Package: 23-PowerSMD Module, Gull Wing
Voltage: 500V
Configuration: 3 Phase
Current: 1.5A
Voltage - Isolation: 1500Vrms
Family Name: FSB50450AS
Categories: Discrete Semiconductor Products
Manufacturer Homepage: www.fairchildsemi.com
ECCN: EAR99
Country of Origin: China, Republic of Korea
Estimated EOL Date: 2024
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Limited
Quantity per package: 450

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Gate Drivers
Product Number 1175872-FSB50450AS
Product Name Power Drivers - Modules - FSB50450AS
Unlock Full Specs
to access all available technical data

Similar Products

Clock Buffers, Drivers - CDCM1804RGET - Quarktwin Technology Ltd.
Specs
Output Configuration Inverting
Supply Voltage 3 to 3.6 volts
Switching Frequency 800000 kHz
View Details
 - 55462H/B - Rochester Electronics
Rochester Electronics
Specs
Package Type TO-5
Packing Method Tube; Tube; Other
View Details
 - 74AHC2G125DC/C4H - Rochester Electronics
Nexperia B.V.
Specs
Package Type SOT765-1
Packing Method Tape Reel; Tape & Reel; Other
View Details