onsemi Power Drivers - Modules - FSB50450A FSB50450A

Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 133529-FSB50450A Type: MOSFET Voltage: 500V Configuration: 3 Phase Current: 1.5A Isolation Voltage: 1500Vrms Categories: Discrete Semiconductor Products Status: Active Dimension: 23-PowerDIP Module (0.573", 14.56mm) Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Limited Quantity per package: 270
Request a Quote Datasheet
Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 133529-FSB50450A Type: MOSFET Voltage: 500V Configuration: 3 Phase Current: 1.5A Isolation Voltage: 1500Vrms Categories: Discrete Semiconductor Products Status: Active Dimension: 23-PowerDIP Module (0.573", 14.56mm) Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Limited Quantity per package: 270
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Drivers - Modules - FSB50450A - 133529-FSB50450A - Win Source Electronics
Laguna Hills, CA, United States
Power Drivers - Modules - FSB50450A
133529-FSB50450A
Power Drivers - Modules - FSB50450A 133529-FSB50450A
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 133529-FSB50450A Type: MOSFET Voltage: 500V Configuration: 3 Phase Current: 1.5A Isolation Voltage: 1500Vrms Categories: Discrete Semiconductor Products Status: Active Dimension: 23-PowerDIP Module (0.573", 14.56mm) Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Limited Quantity per package: 270

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 133529-FSB50450A
Type: MOSFET
Voltage: 500V
Configuration: 3 Phase
Current: 1.5A
Isolation Voltage: 1500Vrms
Categories: Discrete Semiconductor Products
Status: Active
Dimension: 23-PowerDIP Module (0.573", 14.56mm)
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Limited
Quantity per package: 270

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Gate Drivers
Product Number 133529-FSB50450A
Product Name Power Drivers - Modules - FSB50450A
Unlock Full Specs
to access all available technical data

Similar Products

Clock Buffers, Drivers - CGS74CT2525M - Quarktwin Technology Ltd.
Specs
Output Configuration Inverting
Supply Voltage 4.5 to 5.5 volts
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
LED Drivers - NCR420UX - Quarktwin Technology Ltd.
Specs
Number of Outputs 1; 1
Output Configuration Inverting; Linear
Output Voltage 40 volts
View Details