The FSB50450A is a Motion SPM™ 5 series integrated power module designed as a 3-phase inverter driver for small AC motor drives. It integrates 500 V FRFET™ MOSFETs with gate drivers and protection circuitry, featuring built-in bootstrap diodes and separate low-side source pins for current sensing. The module is packaged in an SPM5P-023 case and has a 1500 V rms isolation rating. It supports active-HIGH logic inputs compatible with 3.3 V and 5 V systems, includes HVIC-based under-voltage protection and temperature sensing, and is RoHS compliant. The device is certified to UL 1557 under UL File No. E209204 and has an operating junction temperature range of -40 to 150 °C.
IPM MOSFET 500V 1.5A 23-Pin SPM5P Tube Product overview: FSB50450A from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 500V, 1.5A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 500V, 1.5A, MOSFET Transistor, Power Driver Modules. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 296-FSB50450A can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 296-FSB50450A |
| Product Name | 500V 1.5A MOSFET Transistor |
| TJ | -40 C (-40 F) |