"Power Driver Module MOSFET 3 Phase 500V 1.5A 23-PowerDIP Module (0.551"", 14.00mm)"
Manufacturer: Fairchild Semiconductor
Win Source Part Number: 067503-FSB50450
Category: Discrete Semiconductor Products
Family: Power Drivers - Modules
Series: Motion-SPM
Type: FET
Package: SPM23AA
Voltage: 500V
Standard Package: 270
Configuration: 3 Phase
Current: 1.5A
Voltage - Isolation: 1500Vrms
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Limited
| DigiKey | Win Source Electronics | |
|---|---|---|
| Product Category | Uncategorized Products | Uncategorized Products |
| Product Number | FSB50450-ND | 067503-FSB50450 |
| Product Name | Power Driver Modules | Discrete Semiconductor Products |