Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 067502-FSB50325T
Type: MOSFET
Voltage: 250V
Configuration: 3 Phase
Current: 1.5A
Isolation Voltage: 1500Vrms
Categories: Discrete Semiconductor Products
Status: Not For New Designs
Dimension: 23-PowerDIP Module (0.748", 19.00mm)
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Limited
Quantity per package: 180
| Win Source Electronics | |
|---|---|
| Product Category | Gate Drivers |
| Product Number | 067502-FSB50325T |
| Product Name | Power Drivers - Modules - FSB50325T |