onsemi Power Drivers - Modules - FSB50325A FSB50325A

Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 1175869-FSB50325A Series: Motion SPM 5 Type: MOSFET Package: 23-PowerDIP Module (0.573", 14.56mm) Voltage: 250V Configuration: 3 Phase Current: 1.7A Voltage - Isolation: 1500Vrms Family Name: FSB50325A Categories: Discrete Semiconductor Products Manufacturer Homepage: www.fairchildsemi.co m Alternative Parts (Cross-Reference): FSB50325AT; Introduction Date: December 15, 2011 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2027 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Limited Quantity per package: 270
Request a Quote Datasheet
Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 1175869-FSB50325A Series: Motion SPM 5 Type: MOSFET Package: 23-PowerDIP Module (0.573", 14.56mm) Voltage: 250V Configuration: 3 Phase Current: 1.7A Voltage - Isolation: 1500Vrms Family Name: FSB50325A Categories: Discrete Semiconductor Products Manufacturer Homepage: www.fairchildsemi.co m Alternative Parts (Cross-Reference): FSB50325AT; Introduction Date: December 15, 2011 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2027 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Limited Quantity per package: 270
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Drivers - Modules - FSB50325A - 1175869-FSB50325A - Win Source Electronics
Laguna Hills, CA, United States
Power Drivers - Modules - FSB50325A
1175869-FSB50325A
Power Drivers - Modules - FSB50325A 1175869-FSB50325A
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 1175869-FSB50325A Series: Motion SPM 5 Type: MOSFET Package: 23-PowerDIP Module (0.573", 14.56mm) Voltage: 250V Configuration: 3 Phase Current: 1.7A Voltage - Isolation: 1500Vrms Family Name: FSB50325A Categories: Discrete Semiconductor Products Manufacturer Homepage: www.fairchildsemi.co m Alternative Parts (Cross-Reference): FSB50325AT; Introduction Date: December 15, 2011 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2027 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Limited Quantity per package: 270

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 1175869-FSB50325A
Series: Motion SPM 5
Type: MOSFET
Package: 23-PowerDIP Module (0.573", 14.56mm)
Voltage: 250V
Configuration: 3 Phase
Current: 1.7A
Voltage - Isolation: 1500Vrms
Family Name: FSB50325A
Categories: Discrete Semiconductor Products
Manufacturer Homepage: www.fairchildsemi.com
Alternative Parts (Cross-Reference): FSB50325AT;
Introduction Date: December 15, 2011
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2027
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Limited
Quantity per package: 270

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Gate Drivers
Product Number 1175869-FSB50325A
Product Name Power Drivers - Modules - FSB50325A
Package Type DIP
Unlock Full Specs
to access all available technical data

Similar Products

UC1707 Complementary High Speed Power Drivers - 5962-8761901EA - Texas Instruments
Specs
Output Configuration Dual,Uncommitted
Input Threshold TTL
Output Current 1.5 amps
View Details
2 suppliers
 - 74ACT823SPC - Rochester Electronics
Rochester Electronics
Specs
Package Type DIP; PDIP; PDIP
Packing Method Tube; Tube; Other
View Details
 - 74LVT244ABQ,115 - Rochester Electronics
Nexperia B.V.
Specs
Package Type SOT764
Packing Method Tape Reel; Tape & Reel; Other
View Details