The FSB50260SF is a 3-phase inverter module for AC induction, BLDC, and PMSM motors, integrating SuperFET™ MOSFETs with gate drivers and protection. It operates at up to 600 V and handles continuous drain currents of 1.7 A at 25°C and 1.3 A at 80°C per MOSFET. The module features built-in bootstrap diodes, separate open-source pins for current sensing, and a high-voltage IC with under-voltage protection and thermal monitoring. It is rated for 1500 Vrms isolation for one minute and meets UL 1557 certification with UL file number E209204. The package is SPM5P-023, and it is RoHS compliant.
IPM MOSFET 600V 1.7A 23-Pin SPM5P Tube Product overview: FSB50260SF from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 1.7A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 600V, 1.7A, MOSFET Transistor, Power Driver Modules. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 296-FSB50260SF can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 296-FSB50260SF |
| Product Name | 600V 1.7A MOSFET Transistor |