onsemi Power Drivers - Modules - FSB50250US FSB50250US

Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 016523-FSB50250US Type: MOSFET Voltage: 500V Configuration: 3 Phase Current: 1.1A Isolation Voltage: 1500Vrms Family Name: FSB50250US Categories: Discrete Semiconductor Products Status: Not For New Designs Dimension: 23-PowerSMD Module, Gull Wing Introduction Date: September 14, 2004 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2022 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Limited Application Field: Used in Computers & Computer Peripherals, Portable Devices, Consumer Electronics, Communications & Networking, Wireless, Audio Quantity per package: 450
Request a Quote Datasheet
Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 016523-FSB50250US Type: MOSFET Voltage: 500V Configuration: 3 Phase Current: 1.1A Isolation Voltage: 1500Vrms Family Name: FSB50250US Categories: Discrete Semiconductor Products Status: Not For New Designs Dimension: 23-PowerSMD Module, Gull Wing Introduction Date: September 14, 2004 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2022 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Limited Application Field: Used in Computers & Computer Peripherals, Portable Devices, Consumer Electronics, Communications & Networking, Wireless, Audio Quantity per package: 450
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Drivers - Modules - FSB50250US - 016523-FSB50250US - Win Source Electronics
Laguna Hills, CA, United States
Power Drivers - Modules - FSB50250US
016523-FSB50250US
Power Drivers - Modules - FSB50250US 016523-FSB50250US
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 016523-FSB50250US Type: MOSFET Voltage: 500V Configuration: 3 Phase Current: 1.1A Isolation Voltage: 1500Vrms Family Name: FSB50250US Categories: Discrete Semiconductor Products Status: Not For New Designs Dimension: 23-PowerSMD Module, Gull Wing Introduction Date: September 14, 2004 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2022 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Limited Application Field: Used in Computers & Computer Peripherals, Portable Devices, Consumer Electronics, Communications & Networking, Wireless, Audio Quantity per package: 450

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 016523-FSB50250US
Type: MOSFET
Voltage: 500V
Configuration: 3 Phase
Current: 1.1A
Isolation Voltage: 1500Vrms
Family Name: FSB50250US
Categories: Discrete Semiconductor Products
Status: Not For New Designs
Dimension: 23-PowerSMD Module, Gull Wing
Introduction Date: September 14, 2004
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2022
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Limited
Application Field: Used in Computers & Computer Peripherals, Portable Devices, Consumer Electronics, Communications & Networking, Wireless, Audio
Quantity per package: 450

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Gate Drivers
Product Number 016523-FSB50250US
Product Name Power Drivers - Modules - FSB50250US
Unlock Full Specs
to access all available technical data

Similar Products

Power Distribution Switches, Load Drivers - UDN2982A - Quarktwin Technology Ltd.
Specs
Driver Type High-side
Number of Outputs 8
Output Configuration Inverting; Noninverting
View Details
2 suppliers
Clock Buffers, Drivers - SI53323-B-GMR - Quarktwin Technology Ltd.
Specs
Output Configuration Inverting
Supply Voltage 2.38 to 3.63 volts
Switching Frequency 1.25E6 kHz
View Details