onsemi Power Drivers - Modules - FSB50250UD FSB50250UD

Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 067501-FSB50250UD Type: MOSFET Voltage: 500V Configuration: 3 Phase Current: 1.1A Isolation Voltage: 1500Vrms Categories: Discrete Semiconductor Products Status: Not For New Designs Dimension: 23-PowerDIP Module (0.551", 14.00mm) Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Limited Quantity per package: 270
Request a Quote Datasheet
Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 067501-FSB50250UD Type: MOSFET Voltage: 500V Configuration: 3 Phase Current: 1.1A Isolation Voltage: 1500Vrms Categories: Discrete Semiconductor Products Status: Not For New Designs Dimension: 23-PowerDIP Module (0.551", 14.00mm) Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Limited Quantity per package: 270
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Drivers - Modules - FSB50250UD - 067501-FSB50250UD - Win Source Electronics
Laguna Hills, CA, United States
Power Drivers - Modules - FSB50250UD
067501-FSB50250UD
Power Drivers - Modules - FSB50250UD 067501-FSB50250UD
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 067501-FSB50250UD Type: MOSFET Voltage: 500V Configuration: 3 Phase Current: 1.1A Isolation Voltage: 1500Vrms Categories: Discrete Semiconductor Products Status: Not For New Designs Dimension: 23-PowerDIP Module (0.551", 14.00mm) Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Limited Quantity per package: 270

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 067501-FSB50250UD
Type: MOSFET
Voltage: 500V
Configuration: 3 Phase
Current: 1.1A
Isolation Voltage: 1500Vrms
Categories: Discrete Semiconductor Products
Status: Not For New Designs
Dimension: 23-PowerDIP Module (0.551", 14.00mm)
Popularity: Medium
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Limited
Quantity per package: 270

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Gate Drivers
Product Number 067501-FSB50250UD
Product Name Power Drivers - Modules - FSB50250UD
Unlock Full Specs
to access all available technical data

Similar Products