onsemi Power Drivers - Modules - FSB50250S FSB50250S

Description
Manufacturer: ON Semiconductor Win Source Part Number: 919372-FSB50250S Series: SPM® Features: Power Driver Module MOSFET 3 Phase 500 V 1 A 23-PowerSMD Module, Gull Wing Package: Reel - TR Package: 23-PowerSMD Module, Gull Wing Mounting: Surface Mount Part Status: Obsolete Family Name: FSB502 Categories: Discrete Semiconductor Products ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 80 pct. Supply and Demand Status: Balance Quantity per package: 450 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: FSB50250S-ND, FSB50250SDKR, FSB50250SCT, FSB50250STR
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 919372-FSB50250S Series: SPM® Features: Power Driver Module MOSFET 3 Phase 500 V 1 A 23-PowerSMD Module, Gull Wing Package: Reel - TR Package: 23-PowerSMD Module, Gull Wing Mounting: Surface Mount Part Status: Obsolete Family Name: FSB502 Categories: Discrete Semiconductor Products ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 80 pct. Supply and Demand Status: Balance Quantity per package: 450 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: FSB50250S-ND, FSB50250SDKR, FSB50250SCT, FSB50250STR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Drivers - Modules - FSB50250S - 919372-FSB50250S - Win Source Electronics
Laguna Hills, CA, United States
Power Drivers - Modules - FSB50250S
919372-FSB50250S
Power Drivers - Modules - FSB50250S 919372-FSB50250S
Manufacturer: ON Semiconductor Win Source Part Number: 919372-FSB50250S Series: SPM® Features: Power Driver Module MOSFET 3 Phase 500 V 1 A 23-PowerSMD Module, Gull Wing Package: Reel - TR Package: 23-PowerSMD Module, Gull Wing Mounting: Surface Mount Part Status: Obsolete Family Name: FSB502 Categories: Discrete Semiconductor Products ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 80 pct. Supply and Demand Status: Balance Quantity per package: 450 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: FSB50250S-ND, FSB50250SDKR, FSB50250SCT, FSB50250STR

Manufacturer: ON Semiconductor
Win Source Part Number: 919372-FSB50250S
Series: SPM®
Features: Power Driver Module MOSFET 3 Phase 500 V 1 A 23-PowerSMD Module, Gull Wing
Package: Reel - TR
Package: 23-PowerSMD Module, Gull Wing
Mounting: Surface Mount
Part Status: Obsolete
Family Name: FSB502
Categories: Discrete Semiconductor Products
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 80 pct.
Supply and Demand Status: Balance
Quantity per package: 450
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: FSB50250S-ND, FSB50250SDKR, FSB50250SCT, FSB50250STR

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Gate Drivers
Product Number 919372-FSB50250S
Product Name Power Drivers - Modules - FSB50250S
Unlock Full Specs
to access all available technical data

Similar Products

Clock Buffers, Drivers - CDC328D - Quarktwin Technology Ltd.
Specs
Output Configuration Inverting
Packing Method Bulk; Bulk; Other
View Details
 - 54AC541/QSA - Rochester Electronics
Rochester Electronics
Specs
Output Configuration Inverting; Noninverting
Package Type CFP
Packing Method Tube; Tube; Other
View Details
LED Drivers - NCR402U115 - Quarktwin Technology Ltd.
Specs
Output Configuration Inverting
Packing Method Bulk; Bulk; Other
View Details