onsemi Power Drivers - Modules - FSB50250AT FSB50250AT

Description
Manufacturer: ON Semiconductor Win Source Part Number: 813294-FSB50250AT Type: MOSFET Voltage: 500V Configuration: 3 Phase Current: 1.2A Voltage - Isolation: 1500Vrms Manufacturer Package: 23-PowerDIP Module (0.551", 14.00mm) Popularity: Low Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 180 MSL Level: 1 (Unlimited) Part Number Series: FSB50250
Request a Quote
Description
Manufacturer: ON Semiconductor Win Source Part Number: 813294-FSB50250AT Type: MOSFET Voltage: 500V Configuration: 3 Phase Current: 1.2A Voltage - Isolation: 1500Vrms Manufacturer Package: 23-PowerDIP Module (0.551", 14.00mm) Popularity: Low Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 180 MSL Level: 1 (Unlimited) Part Number Series: FSB50250
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Power Drivers - Modules - FSB50250AT - 813294-FSB50250AT - Win Source Electronics
Laguna Hills, CA, United States
Power Drivers - Modules - FSB50250AT
813294-FSB50250AT
Power Drivers - Modules - FSB50250AT 813294-FSB50250AT
Manufacturer: ON Semiconductor Win Source Part Number: 813294-FSB50250AT Type: MOSFET Voltage: 500V Configuration: 3 Phase Current: 1.2A Voltage - Isolation: 1500Vrms Manufacturer Package: 23-PowerDIP Module (0.551", 14.00mm) Popularity: Low Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 180 MSL Level: 1 (Unlimited) Part Number Series: FSB50250

Manufacturer: ON Semiconductor
Win Source Part Number: 813294-FSB50250AT
Type: MOSFET
Voltage: 500V
Configuration: 3 Phase
Current: 1.2A
Voltage - Isolation: 1500Vrms
Manufacturer Package: 23-PowerDIP Module (0.551", 14.00mm)
Popularity: Low
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 180
MSL Level: 1 (Unlimited)
Part Number Series: FSB50250

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Gate Drivers
Product Number 813294-FSB50250AT
Product Name Power Drivers - Modules - FSB50250AT
Package Type DIP
Unlock Full Specs
to access all available technical data

Similar Products

Clock Buffers, Drivers - CDC328ADG4 - Quarktwin Technology Ltd.
Specs
Output Configuration Inverting
Supply Voltage 4.75 to 5.25 volts
Switching Frequency 100000 kHz
View Details
LED Drivers - NCR321ZX - Quarktwin Technology Ltd.
Specs
Number of Outputs 1; 1
Output Configuration Inverting; Constant Current
Output Voltage 16 volts
View Details