onsemi Power Drivers - Modules - FSB50250AS FSB50250AS

Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 774782-FSB50250AS Series: Motion SPM 5 Type: MOSFET Package: 23-PowerSMD Module, Gull Wing Voltage: 500V Configuration: 3 Phase Current: 1.2A Voltage - Isolation: 1500Vrms Family Name: FSB50250AS Categories: Discrete Semiconductor Products Introduction Date: January 02, 2012 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2030 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Limited Quantity per package: 450
Request a Quote Datasheet
Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 774782-FSB50250AS Series: Motion SPM 5 Type: MOSFET Package: 23-PowerSMD Module, Gull Wing Voltage: 500V Configuration: 3 Phase Current: 1.2A Voltage - Isolation: 1500Vrms Family Name: FSB50250AS Categories: Discrete Semiconductor Products Introduction Date: January 02, 2012 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2030 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Limited Quantity per package: 450
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Drivers - Modules - FSB50250AS - 774782-FSB50250AS - Win Source Electronics
Laguna Hills, CA, United States
Power Drivers - Modules - FSB50250AS
774782-FSB50250AS
Power Drivers - Modules - FSB50250AS 774782-FSB50250AS
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 774782-FSB50250AS Series: Motion SPM 5 Type: MOSFET Package: 23-PowerSMD Module, Gull Wing Voltage: 500V Configuration: 3 Phase Current: 1.2A Voltage - Isolation: 1500Vrms Family Name: FSB50250AS Categories: Discrete Semiconductor Products Introduction Date: January 02, 2012 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2030 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Limited Quantity per package: 450

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 774782-FSB50250AS
Series: Motion SPM 5
Type: MOSFET
Package: 23-PowerSMD Module, Gull Wing
Voltage: 500V
Configuration: 3 Phase
Current: 1.2A
Voltage - Isolation: 1500Vrms
Family Name: FSB50250AS
Categories: Discrete Semiconductor Products
Introduction Date: January 02, 2012
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2030
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Limited
Quantity per package: 450

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Metal-Oxide Semiconductor FET (MOSFET)
Product Number 774782-FSB50250AS
Product Name Power Drivers - Modules - FSB50250AS
Package Type SOT3
Unlock Full Specs
to access all available technical data

Similar Products

 - LM5107SD/NOPB - Rochester Electronics
Texas Instruments
Specs
Package Type WSON8
Packing Method Tape Reel; Tape & Reel
View Details
FET, MOSFET Arrays - ALD1115MAL-ND - DigiKey
Advanced Linear Devices, Inc.
Specs
Package Type "8-TSSOP, 8-MSOP (0.118"", 3.00mm Width)"
View Details
2 suppliers
N-channel 40 V, 11.0 mOhm standard level MOSFET in LFPAK33 - BUK7M11-40HX - Nexperia B.V.
Specs
MOSFET Operating Mode Enhancement
V(BR)DSS 40 volts
IDSS 35000 milliamps
View Details
7 suppliers