onsemi Power Drivers - Modules - FSB50250A FSB50250A

Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 1175868-FSB50250A Series: Motion SPM 5 Type: IGBT Package: 23-PowerDIP Module (0.573", 14.56mm) Voltage: 500V Configuration: 3 Phase Current: 1.2A Voltage - Isolation: 1500Vrms Family Name: FSB50250A Categories: Discrete Semiconductor Products Manufacturer Homepage: www.fairchildsemi.co m Alternative Parts (Cross-Reference): IRSM836-035MA; IRSM836-035MATR; FSB50250AT; Introduction Date: December 15, 2011 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2024 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Limited Quantity per package: 270
Request a Quote Datasheet
Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 1175868-FSB50250A Series: Motion SPM 5 Type: IGBT Package: 23-PowerDIP Module (0.573", 14.56mm) Voltage: 500V Configuration: 3 Phase Current: 1.2A Voltage - Isolation: 1500Vrms Family Name: FSB50250A Categories: Discrete Semiconductor Products Manufacturer Homepage: www.fairchildsemi.co m Alternative Parts (Cross-Reference): IRSM836-035MA; IRSM836-035MATR; FSB50250AT; Introduction Date: December 15, 2011 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2024 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Limited Quantity per package: 270
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Drivers - Modules - FSB50250A - 1175868-FSB50250A - Win Source Electronics
Laguna Hills, CA, United States
Power Drivers - Modules - FSB50250A
1175868-FSB50250A
Power Drivers - Modules - FSB50250A 1175868-FSB50250A
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 1175868-FSB50250A Series: Motion SPM 5 Type: IGBT Package: 23-PowerDIP Module (0.573", 14.56mm) Voltage: 500V Configuration: 3 Phase Current: 1.2A Voltage - Isolation: 1500Vrms Family Name: FSB50250A Categories: Discrete Semiconductor Products Manufacturer Homepage: www.fairchildsemi.co m Alternative Parts (Cross-Reference): IRSM836-035MA; IRSM836-035MATR; FSB50250AT; Introduction Date: December 15, 2011 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2024 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Limited Quantity per package: 270

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 1175868-FSB50250A
Series: Motion SPM 5
Type: IGBT
Package: 23-PowerDIP Module (0.573", 14.56mm)
Voltage: 500V
Configuration: 3 Phase
Current: 1.2A
Voltage - Isolation: 1500Vrms
Family Name: FSB50250A
Categories: Discrete Semiconductor Products
Manufacturer Homepage: www.fairchildsemi.com
Alternative Parts (Cross-Reference): IRSM836-035MA; IRSM836-035MATR; FSB50250AT;
Introduction Date: December 15, 2011
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2024
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Limited
Quantity per package: 270

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Gate Drivers
Product Number 1175868-FSB50250A
Product Name Power Drivers - Modules - FSB50250A
Package Type DIP
Unlock Full Specs
to access all available technical data

Similar Products

Clock Buffers, Drivers - CDC303DR - Quarktwin Technology Ltd.
Specs
Output Configuration Inverting
Packing Method Bulk; Bulk; Other
View Details
 - 54ALS808AFK/B - Rochester Electronics
Rochester Electronics
Specs
Package Type LCC
Packing Method Tube; Tube; Other
View Details
 - 74ALVC573BQ,115 - Rochester Electronics
Nexperia B.V.
Specs
Package Type SOT764
Packing Method Tape Reel; Tape & Reel; Other
View Details