Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 1175866-FSB44104A
Series: Motion-SPM
Packaging: Tube
Mounting Style: Through Hole
Operating Temperature Range: -40°C ~ 150°C (TJ)
Package: 22-DIP Module
Applications: General
Technology: Power MOSFET
Operating Supply Voltage: 13.5 V ~ 16.5 V
Function: Driver - Fully Integrated, Control and Power Stage
Interface: Parallel
Output Configuration: Half Bridge (3)
Voltage - Load: 20V
Motor Type - AC, DC: Brushless DC (BLDC)
Family Name: FSB4410
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.fairchildsemi.co
Manufacturer Package: 22-DIP
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: Obsolete
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Limited
Quantity per package: 168
Intelligent Power Module, 40V, 40A, 4.1mΩ, 168-TUBE Product overview: FSB44104A from onsemi is a Motor Driver IC for embedded motor control, robotics, automation equipment, haptic feedback, pumps, fans, and industrial motion systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40V, 40A. Search-friendly keywords include motor driver IC, H-bridge, stepper motor, PWM control, motion control, 40V, 40A, Motor Drivers, Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 744-FSB44104A can be used for catalog matching and distributor lookup.
Motor Driver Power MOSFET Parallel 22-DIP
IC MOTOR DRVR 13.5V-16.5V 22DIP
MOTION SPM (SMART POWER MODULE)
Motor Driver Power MOSFET Parallel 22-DIP
Motor Driver Power MOSFET Parallel 22-DIP
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | Motion Controllers | DC Motor Drives | DC Motor Drives | Motor Controllers | Motor Controllers | Motor Controllers |
| Product Number | 1175866-FSB44104A | 744-FSB44104A | FSB44104A-ND | FSB44104A | FSB44104A | FSB44104A |
| Product Name | PMIC - PMIC - Motor Drivers, Controllers - FSB44104A | 40V 40A Motor Driver IC | Motor Drivers, Controllers | PMIC - Motor Drivers, Controllers | Integrated Circuits (ICs) - PMIC - Motor Drivers, Controllers | Motor Drivers, Controllers |
| Operating Temperature | -40 to 150 C (-40 to 302 F) | -40 C (-40 F) | -40 to 150 C (-40 to 302 F) | -40 to 150 C (-40 to 302 F) | -40 to 150 C (-40 to 302 F) | |
| AC Input | 14 to 16 volts | 14 to 16 volts | ||||
| DC Input | 14 to 16 volts | 20 volts | 14 to 16 volts | |||
| PC-Based Bus | Parallel |