onsemi AC DC Converters, Offline Switches FSB137HLN

Description
Converter Offline Topology 23kHz ~ 100kHz 8-DIP
Description
Converter Offline Topology 23kHz ~ 100kHz 8-DIP
Datasheet
Datasheet Summary
Powered by GS/AI

The FSB137HLN is a Green-Mode Fairchild Power Switch (FPS,Ñ¢) designed for offline AC-DC conversion applications. It features mWSaver,Ñ¢ technology, which significantly reduces no-load power consumption to less than 40 mW at 230 V_AC, complying with 2013 ErP standby power regulations. The device integrates a 700 V avalanche-rugged SenseFET and a current-mode pulse width modulator (PWM) in a compact 8-pin Dual In-Line Package (DIP), facilitating efficient auxiliary power designs with improved reliability and reduced system costs. This power switch operates with a linearly decreased switching frequency under light-load conditions and employs advanced protection features, including overload protection, under-voltage lockout, and over-voltage protection. It is suitable for various applications, including auxiliary power supplies for PCs, servers, LCD TVs, and game consoles, as well as general-purpose switched-mode power supplies (SMPS). The operating temperature range is from -40°C to +105°C, making it versatile for different environments.

Datasheet Summary
Powered by GS/AI

The FSB137HLN is a Green-Mode Fairchild Power Switch (FPS,Ñ¢) designed for offline AC-DC conversion applications. It features mWSaver,Ñ¢ technology, which significantly reduces no-load power consumption to less than 40 mW at 230 V_AC, complying with 2013 ErP standby power regulations. The device integrates a 700 V avalanche-rugged SenseFET and a current-mode pulse width modulator (PWM) in a compact 8-pin Dual In-Line Package (DIP), facilitating efficient auxiliary power designs with improved reliability and reduced system costs. This power switch operates with a linearly decreased switching frequency under light-load conditions and employs advanced protection features, including overload protection, under-voltage lockout, and over-voltage protection. It is suitable for various applications, including auxiliary power supplies for PCs, servers, LCD TVs, and game consoles, as well as general-purpose switched-mode power supplies (SMPS). The operating temperature range is from -40°C to +105°C, making it versatile for different environments.

Suppliers

Company
Product
Description
Supplier Links
AC DC Converters, Offline Switches - FSB137HLN - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
AC DC Converters, Offline Switches
FSB137HLN
AC DC Converters, Offline Switches FSB137HLN
Converter Offline Topology 23kHz ~ 100kHz 8-DIP

Converter Offline Topology 23kHz ~ 100kHz 8-DIP

Buy Now Datasheet
AC DC Converters, Offline Switches - FSB137HLN - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
AC DC Converters, Offline Switches
FSB137HLN
AC DC Converters, Offline Switches FSB137HLN
Converter Offline Topology 23kHz ~ 100kHz 8-DIP

Converter Offline Topology 23kHz ~ 100kHz 8-DIP

Buy Now Datasheet
AC DC Converters, Offline Switches - FSB137HLN - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
AC DC Converters, Offline Switches
FSB137HLN
AC DC Converters, Offline Switches FSB137HLN
Converter Offline Flyback Topology 100kHz 8-MDIP

Converter Offline Flyback Topology 100kHz 8-MDIP

Buy Now

Technical Specifications

  Quarktwin Technology Ltd. Quarktwin Technology Ltd.
Product Category AC-DC Converter Chips AC-DC Converter Chips
Product Number FSB137HLN FSB137HLN
Product Name AC DC Converters, Offline Switches AC DC Converters, Offline Switches
Package Type DIP; Other; 8-DIP (0.300\", 7.62mm) DIP; Other; 8-DIP (0.300\", 7.62mm)
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - AC DC Converters, Offline Switchers - ICE3BS02G - 068368-ICE3BS02G - Win Source Electronics
Specs
Package Type SO-8; Other; PG-DSO-8
Operating Temperature -25 to 130 C (-13 to 266 F)
Configuration / Function Flyback
View Details
3 suppliers
ACDC Power Supply Control ICs - Model: FA8A00N - Fuji Electric Corp. of America
Specs
Package Type Other; Intermittent opration
Output Voltage 12 to 24 volts
View Details
Non-isolated AC/DC Converter - BP5048-15 - ROHM Semiconductor USA, LLC
Specs
Package Type Other; SIP12
Output Voltage 15.5 volts
Input Voltage 180 to 390 volts
View Details