Manufacturer: ON Semiconductor
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1059870-FSB127HNY
Packaging: Rail/Tube
Length: 10.16 mm
Voltage: 7 V
Mounting: SMD (SMT)
Operating Supply Voltage: 30 V
Power Dissipation: 1.5 W
Height: 4.965 mm
Weight: 815.6 mg
Resistance: 6 Ω
Power Rating: 20 W
Current: 8 A
Number of Pins: 8
Number of Outputs: 1
Width: 7.112 mm
Rise Time: 40 ns
Fall Time: 60 ns
Categories: OEM Parts(F-I)
Case / Package: PDIP
Operating Supply Current: 3.8 mA
Popularity: Low
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 105 °C
Mount: Through Hole
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -40 °C
REACH SVHC: No SVHC
Max Power Dissipation: 1.5 W
Breakdown Voltage: 700 V
Min Breakdown Voltage: 700 V
Max Supply Voltage: 30 V
Min Supply Voltage: 5 V
Max Supply Current: 3.8 mA
Nominal Input Voltage: 15 V
Max Duty Cycle: 70 %
Max Output Power: 16 W
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1059870-FSB127HNY |
| Product Name | OEM Parts - OEM Parts (F - I) - FSB127HNY |