onsemi PMIC - PMIC - AC DC Converters, Offline Switchers - FSB127AHN FSB127AHN

Description
Manufacturer: ON Semiconductor Win Source Part Number: 872311-FSB127AHN Series: mWSaver™ Operating Temperature Range: -40°C ~ 150°C (TJ) Features: Converter Offline Flyback Topology - 8-DIP Package: Bulk Package: 8-DIP (0.300", 7.62mm) Mounting: Through Hole Supply Voltage: 6V ~ 30V Part Status: Obsolete Family Name: FSB127 Categories: Integrated Circuits (ICs) Case / Package: 8-DIP ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 76 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 1 (Unlimited) HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 872311-FSB127AHN Series: mWSaver™ Operating Temperature Range: -40°C ~ 150°C (TJ) Features: Converter Offline Flyback Topology - 8-DIP Package: Bulk Package: 8-DIP (0.300", 7.62mm) Mounting: Through Hole Supply Voltage: 6V ~ 30V Part Status: Obsolete Family Name: FSB127 Categories: Integrated Circuits (ICs) Case / Package: 8-DIP ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 76 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 1 (Unlimited) HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - AC DC Converters, Offline Switchers - FSB127AHN - 872311-FSB127AHN - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - AC DC Converters, Offline Switchers - FSB127AHN
872311-FSB127AHN
PMIC - PMIC - AC DC Converters, Offline Switchers - FSB127AHN 872311-FSB127AHN
Manufacturer: ON Semiconductor Win Source Part Number: 872311-FSB127AHN Series: mWSaver™ Operating Temperature Range: -40°C ~ 150°C (TJ) Features: Converter Offline Flyback Topology - 8-DIP Package: Bulk Package: 8-DIP (0.300", 7.62mm) Mounting: Through Hole Supply Voltage: 6V ~ 30V Part Status: Obsolete Family Name: FSB127 Categories: Integrated Circuits (ICs) Case / Package: 8-DIP ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 76 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 1 (Unlimited) HTSUS: 8542.39.0001

Manufacturer: ON Semiconductor
Win Source Part Number: 872311-FSB127AHN
Series: mWSaver™
Operating Temperature Range: -40°C ~ 150°C (TJ)
Features: Converter Offline Flyback Topology - 8-DIP
Package: Bulk
Package: 8-DIP (0.300", 7.62mm)
Mounting: Through Hole
Supply Voltage: 6V ~ 30V
Part Status: Obsolete
Family Name: FSB127
Categories: Integrated Circuits (ICs)
Case / Package: 8-DIP
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 76 pct.
Supply and Demand Status: Limited
Quantity per package: 1
MSL Level: 1 (Unlimited)
HTSUS: 8542.39.0001

Buy Now Datasheet
PMIC - AC DC Converters, Offline Switchers - FSB127AHN - Lingto Electronic Limited
Shenzhen, China
PMIC - AC DC Converters, Offline Switchers
FSB127AHN
PMIC - AC DC Converters, Offline Switchers FSB127AHN
IC OFFLINE SWITCH FLYBACK 8DIP

IC OFFLINE SWITCH FLYBACK 8DIP

Supplier's Site Datasheet
AC DC Converters, Offline Switches - FSB127AHN - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
AC DC Converters, Offline Switches
FSB127AHN
AC DC Converters, Offline Switches FSB127AHN
Converter Offline Flyback Topology 8-DIP

Converter Offline Flyback Topology 8-DIP

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category AC-DC Converter Chips AC-DC Converter Chips AC-DC Converter Chips
Product Number 872311-FSB127AHN FSB127AHN FSB127AHN
Product Name PMIC - PMIC - AC DC Converters, Offline Switchers - FSB127AHN PMIC - AC DC Converters, Offline Switchers AC DC Converters, Offline Switches
Package Type DIP; Other; 8-DIP DIP; Other; 8-DIP (0.300\", 7.62mm)
Unlock Full Specs
to access all available technical data

Similar Products

Power - AC-DC Power Conversion - CoolSET™ AC-DC integrated power stages - CoolSET™ Fixed Frequency - ICE5AR4770AG - ICE5AR4770AG - Infineon Technologies AG
Specs
Package Type Other; PG-DSO-12
Output Power 15 watts
Operating Temperature -40 to 129 C (-40 to 264 F)
View Details
ACDC Power Supply Control ICs - Model: FA5605N - Fuji Electric Corp. of America
Specs
Package Type Other; SOP-8
Output Voltage 10 to 30 volts
View Details
PMIC - RMS to DC Converters - AD536AKQ - Lingto Electronic Limited
Specs
Package Type DIP; Other; 14-CERDIP
Input Voltage 5 to 18 volts
View Details
Quasi-resonant AC/DC Converter Built-in 1700 V SiC-MOSFET - BM2SC123FP2-LBZ - ROHM Semiconductor GmbH
Specs
Package Type Other; TO263-7L
Input Voltage 15 to 27.5 volts
View Details