The FSAV433BQX is a high-bandwidth, 3-channel video switch designed for analog video signal applications, including RGB and high-definition YPbPr signals. It features a bandwidth of 550MHz, allowing for minimal edge and phase distortion during signal transmission. The device exhibits low on-resistance of 6.5,Ѷ, which contributes to reduced signal insertion loss. Additionally, it provides -70dB non-adjacent channel crosstalk at 30MHz, ensuring high isolation between channels and minimizing image noise. The FSAV433BQX operates with a maximum power consumption of 1µA, making it suitable for low-power applications. It is packaged in a 20-lead Thin Shrink Small Outline Package (TSSOP) and is intended for use in devices such as LCDs, plasma displays, and projectors.
VIDEO MULTIPLEXER Product overview: FSAV433BQX from Fairchild (onsemi) is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Analog Switch and Multiplexer IC, Analog Switches - Special Purpose ICs, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 780-FSAV433BQX can be used for catalog matching and distributor lookup.
Video Switch IC 3 Channel 20-DQFN (2.5x4.5)
Video Switch IC 3 Channel 20-DQFN (2.5x4.5)
| ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | |
|---|---|---|
| Product Category | IC Analog Multiplexers | IC Analog Multiplexers |
| Product Number | 780-FSAV433BQX | FSAV433BQX |
| Product Name | Analog Switch and Multiplexer IC | Analog Switches - Special Purpose |
| Standards and Certifications | RoHS | RoHS |