Video Switch IC 2 Channel 16-TSSOP
300MHz Dual 4:1 Video Switch IC, 2-Ch, 5V, TSSOP Product overview: FSAV331MTCX from onsemi is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 300MHz, 5V, TSSOP. Search-friendly keywords include Analog Switch and Multiplexer IC, Analog Switches - Special Purpose ICs, electronic component, datasheet, replacement part, Dual, 300MHz, 5V, TSSOP. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 780-FSAV331MTCX can be used for catalog matching and distributor lookup.
Video Switch IC 2 Channel 16-TSSOP
| DigiKey | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | |
|---|---|---|---|
| Product Category | IC Analog Switches | IC Analog Multiplexers | IC Analog Multiplexers |
| Product Number | FSAV331MTCXTR-ND | 780-FSAV331MTCX | FSAV331MTCX |
| Product Name | Analog Switches - Special Purpose | Dual 300MHz 5V TSSOP Analog Switch and Multiplexer IC | Analog Switches - Special Purpose |
| Supply Voltage (VS) | 4.75 to 5.25 volts | 5 volts | |
| Ron | 10 ohms | 10 ohms | |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) |
| Package Type | TSSOP; "16-TSSOP | Tape and Reel | SSOP; SOP; TSSOP; 16-TSSOP (0.173\", 4.40mm Width) |